Kyocera Mita 55/50 PPM Color Network Laser Printer ECOSYS FS-C8500DN

Description
The Kyocera’s latest technology, FS-C8500DN offers 55PPM black and 50PPM color printing with an array of paper and finishing options. Using Kyocera's Micro- Particle toner for superior image quality, standard 1GB of Printer memory and a standard 160GB Hard Disk Drive, your print productivity will be at an all time high. The class leading 300,000 page maintenance interval and 225,000 page maximum monthly print volume gives you the capability to meet high volume tasks when you need too. The standard 1,100 page and up to 4,100 page paper capacity from up to 5 paper sources provides wide media flexibility. Multiple finishing options from a 1000 page stapling finisher , up to a 3000 page booklet folding finisher are available. Optional 7 bin mailbox and Data Security Kit.
Description
The Kyocera’s latest technology, FS-C8500DN offers 55PPM black and 50PPM color printing with an array of paper and finishing options. Using Kyocera's Micro- Particle toner for superior image quality, standard 1GB of Printer memory and a standard 160GB Hard Disk Drive, your print productivity will be at an all time high. The class leading 300,000 page maintenance interval and 225,000 page maximum monthly print volume gives you the capability to meet high volume tasks when you need too. The standard 1,100 page and up to 4,100 page paper capacity from up to 5 paper sources provides wide media flexibility. Multiple finishing options from a 1000 page stapling finisher , up to a 3000 page booklet folding finisher are available. Optional 7 bin mailbox and Data Security Kit.

Suppliers

Company
Product
Description
Supplier Links
55/50 PPM Color Network Laser Printer - ECOSYS FS-C8500DN - Kyocera Mita
Fairfield, NJ, USA
55/50 PPM Color Network Laser Printer
ECOSYS FS-C8500DN
55/50 PPM Color Network Laser Printer ECOSYS FS-C8500DN
The Kyocera’s latest technology, FS-C8500DN offers 55PPM black and 50PPM color printing with an array of paper and finishing options. Using Kyocera's Micro- Particle toner for superior image quality, standard 1GB of Printer memory and a standard 160GB Hard Disk Drive, your print productivity will be at an all time high. The class leading 300,000 page maintenance interval and 225,000 page maximum monthly print volume gives you the capability to meet high volume tasks when you need too. The standard 1,100 page and up to 4,100 page paper capacity from up to 5 paper sources provides wide media flexibility. Multiple finishing options from a 1000 page stapling finisher , up to a 3000 page booklet folding finisher are available. Optional 7 bin mailbox and Data Security Kit.

The Kyocera’s latest technology, FS-C8500DN offers 55PPM black and 50PPM color printing with an array of paper and finishing options. Using Kyocera's Micro- Particle toner for superior image quality, standard 1GB of Printer memory and a standard 160GB Hard Disk Drive, your print productivity will be at an all time high. The class leading 300,000 page maintenance interval and 225,000 page maximum monthly print volume gives you the capability to meet high volume tasks when you need too. The standard 1,100 page and up to 4,100 page paper capacity from up to 5 paper sources provides wide media flexibility. Multiple finishing options from a 1000 page stapling finisher , up to a 3000 page booklet folding finisher are available. Optional 7 bin mailbox and Data Security Kit.

Supplier's Site

Technical Specifications

  Kyocera Mita
Product Category Barcode Printers
Product Number ECOSYS FS-C8500DN
Product Name 55/50 PPM Color Network Laser Printer
Bar / Matrix Code Symbologies Code1; EAN/JAN; PDF417; Code 45
Mounting Options Stand-alone
Features Color Printing
Technology LaserPrinter
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Desktop - 2084-URP-PT802-B400-ND - DigiKey
Specs
Technology Thermal Transfer
Resolution 203 dpi
View Details
Diagraph, an ITW Company
Specs
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UPC 2, UCC/EAN, Micro PDF417, RSS
Mounting Options Stand-alone
Features Memory / Storage; Programmable; Cutter (optional feature); Application Software Included
View Details