FEATURES: 72" LONG HEAVY DUTY BASE, SLIDE BOLT LATCH, BASE TO BODY CHAINS, BODY REINFORCED WITH 3 ROWS OF ANGLES, PAINTED SAFETY GREEN, UP TO 10,000# CAPACITY. 8 THROUGH 10 YARD HOPPERS HAVE EXTENDED HANDLES.
CONSTRUCTION: Body is 3/16" plate with 1/4" plate bottoms standard on 9 and 10 cu. yd. hoppers. All bodies have extra center gussets and are reinforced with three rows of angle iron. 227-A slide bolt latch, heavy duty stop, and 30-SSC base–to–body chains.
MAX LOAD CAPACITY: 10,000# (depends on fork truck capacity, consult fork truck manufacturer).
FINISH: Bright Safety Green enamel paint for better visibility and appearance. Other optional colors are available at additional cost.
| Roura Material Handling, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | 5T-1/4-EL-2700 |
| Product Name | Behemoth-Extra Large Hopper |
| Equipment Type | Dumper / Tilter |