Lift Products, Inc. Maxx-Parts Tilter LPDW-PT-3A

Description
The Maxx-Parts Tilters are designed to transport, tilt, dump, and dispense parts. The manual pump tilt is an economical solution to dispensing parts throughout a location with a chute lock in place to secure the load while in motion. Dual handles are used to tilt the bin and allow the operator to tilt without having to move around the unit. A centrally located manual release valve is used to efficiently lower the bin. With a tilt range of 0-40° and capacity of 2,000-3,500 lbs. the Maxx-Parts Tilter Series can handle most transporting, dispensing, and parts sorting applications. The base model has a chute length of 16" and can be customized per requirement as well as the bin size. Fork pockets are standard on all models allowing the Maxx-Parts Tilter to be easily moved around a facility to dispense parts at required locations by use of a walk behind stacker or fork truck. Optionally, the unit can be mounted to the top of various types of lift carts. Fork Pockets Built-in fork pockets are standard on the Parts Tilter allowing the tilter to be easily transported by fork lift or walk behind stacker. Dual Handles Manual pump handles are located on both sides of the Parts Tilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the chute end of the Parts Tilter minimizing the operator's degree of movement. Chute Locks Easy to operate hand screws lock the chute into place on either side of the chute during tansport of the Parts Tilter. Standard Features Tilt Range: 0° - 40° Tilt Adjustment 1° per pump Dual Pump Levers for easy adjustment U.S. Patent number 4720232 Manual Lowering control valve Chute locks Fork Pockets Units are stackable to save space Options Stacker Cart Mounted Custom Bin Sizes Custom Chutes
Description
The Maxx-Parts Tilters are designed to transport, tilt, dump, and dispense parts. The manual pump tilt is an economical solution to dispensing parts throughout a location with a chute lock in place to secure the load while in motion. Dual handles are used to tilt the bin and allow the operator to tilt without having to move around the unit. A centrally located manual release valve is used to efficiently lower the bin. With a tilt range of 0-40° and capacity of 2,000-3,500 lbs. the Maxx-Parts Tilter Series can handle most transporting, dispensing, and parts sorting applications. The base model has a chute length of 16" and can be customized per requirement as well as the bin size. Fork pockets are standard on all models allowing the Maxx-Parts Tilter to be easily moved around a facility to dispense parts at required locations by use of a walk behind stacker or fork truck. Optionally, the unit can be mounted to the top of various types of lift carts. Fork Pockets Built-in fork pockets are standard on the Parts Tilter allowing the tilter to be easily transported by fork lift or walk behind stacker. Dual Handles Manual pump handles are located on both sides of the Parts Tilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the chute end of the Parts Tilter minimizing the operator's degree of movement. Chute Locks Easy to operate hand screws lock the chute into place on either side of the chute during tansport of the Parts Tilter. Standard Features Tilt Range: 0° - 40° Tilt Adjustment 1° per pump Dual Pump Levers for easy adjustment U.S. Patent number 4720232 Manual Lowering control valve Chute locks Fork Pockets Units are stackable to save space Options Stacker Cart Mounted Custom Bin Sizes Custom Chutes

Suppliers

Company
Product
Description
Supplier Links
Maxx-Parts Tilter - LPDW-PT-3A - Lift Products, Inc.
Waukesha, WI, United States
Maxx-Parts Tilter
LPDW-PT-3A
Maxx-Parts Tilter LPDW-PT-3A
The Maxx-Parts Tilters are designed to transport, tilt, dump, and dispense parts. The manual pump tilt is an economical solution to dispensing parts throughout a location with a chute lock in place to secure the load while in motion. Dual handles are used to tilt the bin and allow the operator to tilt without having to move around the unit. A centrally located manual release valve is used to efficiently lower the bin. With a tilt range of 0-40° and capacity of 2,000-3,500 lbs. the Maxx-Parts Tilter Series can handle most transporting, dispensing, and parts sorting applications. The base model has a chute length of 16" and can be customized per requirement as well as the bin size. Fork pockets are standard on all models allowing the Maxx-Parts Tilter to be easily moved around a facility to dispense parts at required locations by use of a walk behind stacker or fork truck. Optionally, the unit can be mounted to the top of various types of lift carts. Fork Pockets Built-in fork pockets are standard on the Parts Tilter allowing the tilter to be easily transported by fork lift or walk behind stacker. Dual Handles Manual pump handles are located on both sides of the Parts Tilter allowing the operator to tilt the load from either side of the unit. Release Valve Centrally located release valve is on the chute end of the Parts Tilter minimizing the operator's degree of movement. Chute Locks Easy to operate hand screws lock the chute into place on either side of the chute during tansport of the Parts Tilter. Standard Features Tilt Range: 0° - 40° Tilt Adjustment 1° per pump Dual Pump Levers for easy adjustment U.S. Patent number 4720232 Manual Lowering control valve Chute locks Fork Pockets Units are stackable to save space Options Stacker Cart Mounted Custom Bin Sizes Custom Chutes

The Maxx-Parts Tilters are designed to transport, tilt, dump, and dispense parts. The manual pump tilt is an economical solution to dispensing parts throughout a location with a chute lock in place to secure the load while in motion. Dual handles are used to tilt the bin and allow the operator to tilt without having to move around the unit. A centrally located manual release valve is used to efficiently lower the bin. With a tilt range of 0-40° and capacity of 2,000-3,500 lbs. the Maxx-Parts Tilter Series can handle most transporting, dispensing, and parts sorting applications.

The base model has a chute length of 16" and can be customized per requirement as well as the bin size. Fork pockets are standard on all models allowing the Maxx-Parts Tilter to be easily moved around a facility to dispense parts at required locations by use of a walk behind stacker or fork truck. Optionally, the unit can be mounted to the top of various types of lift carts.

Fork Pockets

Built-in fork pockets are standard on the Parts Tilter allowing the tilter to be easily transported by fork lift or walk behind stacker.

Dual Handles

Manual pump handles are located on both sides of the Parts Tilter allowing the operator to tilt the load from either side of the unit.

Release Valve

Centrally located release valve is on the chute end of the Parts Tilter minimizing the operator's degree of movement.

Chute Locks

Easy to operate hand screws lock the chute into place on either side of the chute during tansport of the Parts Tilter.

Standard Features

  • Tilt Range: 0° - 40°
  • Tilt Adjustment 1° per pump
  • Dual Pump Levers for easy adjustment
  • U.S. Patent number 4720232
  • Manual Lowering control valve
  • Chute locks
  • Fork Pockets
  • Units are stackable to save space

Options

Stacker

Cart Mounted

Custom Bin Sizes

Custom Chutes

Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number LPDW-PT-3A
Product Name Maxx-Parts Tilter
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-236-4036 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 3 ft (9.14 dm)
View Details
 - Model 104121 - VAC-U-MAX
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bag
Common Features Vibrator (optional feature)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Vibrator
View Details
Maxx-Ergo Tilter Manual Tote Tilter - LPDW-20 - Lift Products, Inc.
Specs
Equipment Type Dumper / Tilter
View Details