DME Company Pneumatic Gaylord Tilter TT1

Description
Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 1,400 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container. Standard Features: 1" Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 10 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue Epoxy
Description
Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 1,400 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container. Standard Features: 1" Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 10 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue Epoxy

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Gaylord Tilter - TT1 - DME Company
Madison Heights, MI, USA
Pneumatic Gaylord Tilter
TT1
Pneumatic Gaylord Tilter TT1
Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 1,400 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container. Standard Features: 1" Pillow block pivot bearings Double convoluted industrial air bag -set up so bag cannot get overstressed! Automatic or Manual Tilt Action Hand Level Controlled Flow Control to adjust operating speed 10 Gauge steel deck Adjustable height vacuum wand holder 45º Tilt Angle Painted Blue Epoxy

Pneumatic Gaylord Tilter is designed to assist in the vacuum unloading of gaylord
containers. The automatic tilting feature allows complete removal of material from the container with little or no assistance from your operator. The adjustable regulator permits setting initial lift at any desired weight.: this unit will lift 1,400 lbs. with only 80 psi. air pressure! Normal operation is to begin tilting action when the box is around half empty. Tilt tables are durable and easy to maintain. We use heavy duty pillow block bearings to ensure smooth controlled pivoting. Our ten gauge top deck is reinforced with structural steel to make it durable enough to withstand years of abuse. These units will reduce labor costs by freeing your operator from tending his raw material flow. They also reduce material waste with the effortless, complete emptying of your container.

Standard Features:

  • 1" Pillow block pivot bearings
  • Double convoluted industrial air bag -set up so bag cannot get overstressed!
  • Automatic or Manual Tilt Action
  • Hand Level Controlled
  • Flow Control to adjust operating speed
  • 10 Gauge steel deck
  • Adjustable height vacuum wand holder
  • 45º Tilt Angle
  • Painted Blue Epoxy
Supplier's Site

Technical Specifications

  DME Company
Product Category Dumpers, Tilters, and Inverters
Product Number TT1
Product Name Pneumatic Gaylord Tilter
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

High Reach Dumper - HRDP-296-4836 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 8 ft (24.38 dm)
View Details
Reciprocating Pail Shaker - DM-05RPS Series - DRUM-MATES Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
Pallet Lift - TL36 - Unidex, Inc.
Specs
Equipment Type Dumper / Tilter
Common Features Portable
Weight Capacity 2000 lbs (907 kg)
View Details
Hydraulic Box Dumper - 31-2500 Series - DME Company
Specs
Equipment Type Dumper / Tilter
Tilt Angle 135 to ? degrees
View Details