Roura Material Handling, Inc. Ultimate Strength Hopper 4T-1/4-405

Description
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications. The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.
Description
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications. The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.

Suppliers

Company
Product
Description
Supplier Links
Ultimate Strength Hopper - 4T-1/4-405 - Roura Material Handling, Inc.
Clinton Township, MI, USA
Ultimate Strength Hopper
4T-1/4-405
Ultimate Strength Hopper 4T-1/4-405
These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications. The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.

These Roura Hoppers set the industry standards for a combination of strength, capacity, durability and overall performance. Most of the features described on our Rugged line of hoppers are incorporated in the basic design of these Ultimate Strength hoppers. The bodies are constructed of thick, 1/4" plate steel with double rows of 2" x 2" x 1/4" angle reinforcement on the sides and back and 3" x 3" x 1/4" angle on the top and front. Hidden reinforcements at the back and front corners and extra reinforcement on the rocker assembly make these hoppers the preferred choice for the most demanding applications.
The Model 5T-1/4-810 shown here has a heavy duty boxed tube base and base to body chains, both standard on all 5T models and optional on smaller Ulimate Strength hoppers. 100% welding on the inside of the body to assure liquid tightness is also standard on these models. Slide bolt latches, shown in the 'Parts' section are standard on 4 and 5 yard capacity hoppers. See 'Parts' details for other available options.

Supplier's Site

Technical Specifications

  Roura Material Handling, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number 4T-1/4-405
Product Name Ultimate Strength Hopper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Standard Dumper - DP-636-5236 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 3 ft (9.14 dm)
View Details
Rugged Hopper - 3T-3/16-675 - Roura Material Handling, Inc.
Roura Material Handling, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Hopper
Common Features Integral Hopper or Bin; Portable (optional feature)
View Details
Ground Level Tilters -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 1000 to 4000 lbs (454 to 1814 kg)
Tilt Angle 0 to 90 degrees
View Details
Ergonomic Tilters -  - Air Caster Corporation
Air Caster Corporation
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details