Air Caster Corporation Ergonomic Tilters

Description
Air Caster ergonomic tilters are ideal for providing ergonomic and productivity benefits by tilting containers and parts toward the operator. Bring the work to the operator with pneumatic tilters Ergonomic container tilters use air spring actuators, dual high strength restraint chains, and heavy 3⁄4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt. Ergonomic tilter's also feature: Heavy-duty construction Floor mounting plates Plant air operated Increase the safety of your ergonomic tilters with these optional accessories: Safety skirt—encloses tilt to minimize pinch points Safety pilot—operated check valve—prevents tilt from lowering if air hose is damaged Air and Hydraulic ergonomic tilters Part racks and containers can be tilted up to 85 degrees to improve the ergonomics of loading or unloading operations. The tilt deck can be stopped from 0 to 85 degrees in any position, and the deck will remain in that position until the control is again actuated. The tilters are plant air powered, with an air motor used to power the hydraulic pump that actuates the tilt cylinders. The tilt deck can be sized to handle most containers or racks.
Description
Air Caster ergonomic tilters are ideal for providing ergonomic and productivity benefits by tilting containers and parts toward the operator. Bring the work to the operator with pneumatic tilters Ergonomic container tilters use air spring actuators, dual high strength restraint chains, and heavy 3⁄4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt. Ergonomic tilter's also feature: Heavy-duty construction Floor mounting plates Plant air operated Increase the safety of your ergonomic tilters with these optional accessories: Safety skirt—encloses tilt to minimize pinch points Safety pilot—operated check valve—prevents tilt from lowering if air hose is damaged Air and Hydraulic ergonomic tilters Part racks and containers can be tilted up to 85 degrees to improve the ergonomics of loading or unloading operations. The tilt deck can be stopped from 0 to 85 degrees in any position, and the deck will remain in that position until the control is again actuated. The tilters are plant air powered, with an air motor used to power the hydraulic pump that actuates the tilt cylinders. The tilt deck can be sized to handle most containers or racks.

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Tilters -  - Air Caster Corporation
Decatur, IL, USA
Ergonomic Tilters
Ergonomic Tilters
Air Caster ergonomic tilters are ideal for providing ergonomic and productivity benefits by tilting containers and parts toward the operator. Bring the work to the operator with pneumatic tilters Ergonomic container tilters use air spring actuators, dual high strength restraint chains, and heavy 3⁄4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt. Ergonomic tilter's also feature: Heavy-duty construction Floor mounting plates Plant air operated Increase the safety of your ergonomic tilters with these optional accessories: Safety skirt—encloses tilt to minimize pinch points Safety pilot—operated check valve—prevents tilt from lowering if air hose is damaged Air and Hydraulic ergonomic tilters Part racks and containers can be tilted up to 85 degrees to improve the ergonomics of loading or unloading operations. The tilt deck can be stopped from 0 to 85 degrees in any position, and the deck will remain in that position until the control is again actuated. The tilters are plant air powered, with an air motor used to power the hydraulic pump that actuates the tilt cylinders. The tilt deck can be sized to handle most containers or racks.

Air Caster ergonomic tilters are ideal for providing ergonomic and productivity benefits by tilting containers and parts toward the operator.

Bring the work to the operator with pneumatic tilters

Ergonomic container tilters use air spring actuators, dual high strength restraint chains, and heavy 3⁄4" steel deck construction to safely and efficiently bring the work closer to the operator. Foot valve controls are standard though pedestal mounted controls are available. Standard container tilters come with up to 35 degrees of tilt.

Ergonomic tilter's also feature:

  • Heavy-duty construction
  • Floor mounting plates
  • Plant air operated

Increase the safety of your ergonomic tilters with these optional accessories:

  • Safety skirt—encloses tilt to minimize pinch points
  • Safety pilot—operated check valve—prevents tilt from lowering if air hose is damaged

Air and Hydraulic ergonomic tilters

Part racks and containers can be tilted up to 85 degrees to improve the ergonomics of loading or unloading operations. The tilt deck can be stopped from 0 to 85 degrees in any position, and the deck will remain in that position until the control is again actuated. The tilters are plant air powered, with an air motor used to power the hydraulic pump that actuates the tilt cylinders. The tilt deck can be sized to handle most containers or racks.

Supplier's Site

Technical Specifications

  Air Caster Corporation
Product Category Dumpers, Tilters, and Inverters
Product Name Ergonomic Tilters
Equipment Type Dumper / Tilter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Upender - UE-690 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Tilt Angle 90 degrees
View Details
Hydraulic Cart Dumper - LP-1500 - Sebright Products, Inc.
Sebright Products, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Cart
Weight Capacity 1500 lbs (680 kg)
View Details
Reciprocating Pail Shaker - DM-05RPS Series - DRUM-MATES Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
 - Model 104121 - VAC-U-MAX
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bag
Common Features Vibrator (optional feature)
View Details