Superlift Material Handling Inc. Ground Level Tilters

Description
1,000/2,000/4,000 lbs Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches 30 inch reach max in tilted position to end of back plate Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C 460/575/3/60 vol (optional) Hand or foot control
Description
1,000/2,000/4,000 lbs Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches 30 inch reach max in tilted position to end of back plate Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C 460/575/3/60 vol (optional) Hand or foot control

Suppliers

Company
Product
Description
Supplier Links
Ground Level Tilters -  - Superlift Material Handling Inc.
Kitchener, Ontario, Canada
Ground Level Tilters
Ground Level Tilters
1,000/2,000/4,000 lbs Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches 30 inch reach max in tilted position to end of back plate Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C 460/575/3/60 vol (optional) Hand or foot control
  • 1,000/2,000/4,000 lbs
  • Ground level loading with pallet truck up to 90 degree tilt angle at 33 inches
  • 30 inch reach max in tilted position to end of back plate
  • Air/Hydraulic (standard) Foot Pedal Standard (hand control optional)
  • A/C 110/1/60 volt (standard) Hand or foot control
  • A/C 460/575/3/60 vol (optional) Hand or foot control
Supplier's Site

Technical Specifications

  Superlift Material Handling Inc.
Product Category Dumpers, Tilters, and Inverters
Product Name Ground Level Tilters
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Performance Container Dumper -  - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 3 ft (9.14 dm)
View Details
70 Lb. Tote Dumper - F209-TD - FABCO Equipment Company, Inc.
FABCO Equipment Company, Inc.
Specs
Equipment Type Dumper / Tilter (optional feature)
View Details
Maxx-Parts Tilter - LPDW-PT-3A - Lift Products, Inc.
Specs
Equipment Type Dumper / Tilter
View Details
Pneumatic Tilts -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 to 8000 lbs (907 to 3628 kg)
Tilt Angle 35 degrees
View Details