Rotronic Instrument Corp. Analog Meteorological Probe MP100A / MP400A

Description
The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems.
Datasheet
Description
The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Meteorological Probe - MP100A / MP400A - Rotronic Instrument Corp.
Hauppauge, NY, USA
Analog Meteorological Probe
MP100A / MP400A
Analog Meteorological Probe MP100A / MP400A
The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems.

The MP101A is a combined humidity and temperature probe designed primarily for meteorological and general outdoor applications. Operation from DC voltage and low power consumption make the MP101A particularly suitable for operation at remote locations. Energizing of the probe is required for only 0.25 seconds during each measurement. The linear output signals are consistent with the requirements of most data acquisition systems.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Weather Instruments
Product Number MP100A / MP400A
Product Name Analog Meteorological Probe
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
Temperature Range Measured -40 to 140 F (-40 to 60 C)
Temperature Accuracy 0.5400 +/- F
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 8765998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details
HygroMet4 Meteorological Probe - HM4 - Rotronic Instrument Corp.
Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
View Details