Rotronic Instrument Corp. HygroMet4 Meteorological Probe HM4

Description
The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is particularly the case in meteorology, in cheese cellars, tunnels and caves. Heating Function The HygroMet4 is equipped with an automatic sensor heater. It heats the sensor above ambient temperature by 0.1…10 °C depending on the settings. Heating of the sensor prevents the formation of condensation. The following heating cycles can be selected and are programmable by the user: - Permanent heating The sensor is constantly heated. - Interval The heater can be switched on hourly, daily, weekly or monthly at a defined point in time. The heating duration can also be defined as needed. - Depending on current measured values The sensor heater can be programmed to switch on when a specified humidity or temperature value is reached or exceeded. Sensor cleaning The programmable cleaning function heats the sensor to 150 °C. The cleaning function can be switched on daily, weekly or monthly at a definable point in time. The duration of the heating function can also be defined.
Datasheet
Description
The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is particularly the case in meteorology, in cheese cellars, tunnels and caves. Heating Function The HygroMet4 is equipped with an automatic sensor heater. It heats the sensor above ambient temperature by 0.1…10 °C depending on the settings. Heating of the sensor prevents the formation of condensation. The following heating cycles can be selected and are programmable by the user: - Permanent heating The sensor is constantly heated. - Interval The heater can be switched on hourly, daily, weekly or monthly at a defined point in time. The heating duration can also be defined as needed. - Depending on current measured values The sensor heater can be programmed to switch on when a specified humidity or temperature value is reached or exceeded. Sensor cleaning The programmable cleaning function heats the sensor to 150 °C. The cleaning function can be switched on daily, weekly or monthly at a definable point in time. The duration of the heating function can also be defined.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HygroMet4 Meteorological Probe - HM4 - Rotronic Instrument Corp.
Hauppauge, NY, USA
HygroMet4 Meteorological Probe
HM4
HygroMet4 Meteorological Probe HM4
The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is particularly the case in meteorology, in cheese cellars, tunnels and caves. Heating Function The HygroMet4 is equipped with an automatic sensor heater. It heats the sensor above ambient temperature by 0.1…10 °C depending on the settings. Heating of the sensor prevents the formation of condensation. The following heating cycles can be selected and are programmable by the user: - Permanent heating The sensor is constantly heated. - Interval The heater can be switched on hourly, daily, weekly or monthly at a defined point in time. The heating duration can also be defined as needed. - Depending on current measured values The sensor heater can be programmed to switch on when a specified humidity or temperature value is reached or exceeded. Sensor cleaning The programmable cleaning function heats the sensor to 150 °C. The cleaning function can be switched on daily, weekly or monthly at a definable point in time. The duration of the heating function can also be defined.

The HygroMet4 is suitable for use wherever high humidity prevails for short or long periods. In such environments condensation could occur on conventional probes, thereby delivering incorrect values. This is particularly the case in meteorology, in cheese cellars, tunnels and caves.

Heating Function
The HygroMet4 is equipped with an automatic sensor heater. It heats the sensor above ambient temperature by 0.1…10 °C depending on the settings. Heating of the sensor prevents the formation of condensation.

The following heating cycles can be selected and are programmable by the user:

- Permanent heating
The sensor is constantly heated.

- Interval
The heater can be switched on hourly, daily, weekly or monthly at a defined point in time. The heating duration can also be defined as needed.

- Depending on current measured values
The sensor heater can be programmed to switch on when a specified humidity or temperature value is reached or exceeded.

Sensor cleaning
The programmable cleaning function heats the sensor to 150 °C. The cleaning function can be switched on daily, weekly or monthly at a definable point in time. The duration of the heating function can also be defined.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Weather Instruments
Product Number HM4
Product Name HygroMet4 Meteorological Probe
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Interface Options Digital Serial
Temperature Range Measured -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Climate Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 8610692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 to 140 F (50 to 60 C)
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Direction; Measures Rain/Snow Fall; Measures solar Radiation; Measures Temperature; Measures % Relative Humidity
Features Integral Datalogger/ memory
View Details
High Accuracy Meteorological Probe - HC2-S3H - Rotronic Instrument Corp.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Output Options Outputs an analog voltage signal
View Details