Rotork plc Stainless Steel Service Regulator M66

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Service Regulator - M66 - Rotork plc
Bath, United Kingdom
Stainless Steel Service Regulator
M66
Stainless Steel Service Regulator M66
Features Stainless Steel and Fluorocarbon Control sensitivity to 1" water column Large Control Diaphragm area Valve Damper system Line or Panel Mounting Benefits Compatible with corrosive materials and environments and will not contaminate media Allows use in high precision applications. Increased sensitivity for higher accuracy. Eliminates hunting and buzzing. Provides flexibility for installation The Fairchild Model 66 is a stainless steel pressure regulator for high performance applications with corrosive environments and/or high temperatures. The Model 66 Stainless steel housing and internals, along with its fluorocarbon elastomers are compatible with a wide range of corrosive materials and difficult operating environments. The Fairchild Model 66 pneumatic regulator features control sensitivity of 1" water column to deliver consistent and reliable precision accuracy to maintain your desired set point regardless of system pressure changes or conditions. The Fairchild Model 66 pressure regulator will handle a 500 psi, 35 BAR maximum supply pressure and offers five (5) set point pressure ranges from 0-10 psi, 0-0.7 BAR, 0-70 kPa up to 2-150 psi, 0.15-10 BAR, 15-1000 kPa.

Features

  • Stainless Steel and Fluorocarbon
  • Control sensitivity to 1" water column
  • Large Control Diaphragm area
  • Valve Damper system
  • Line or Panel Mounting

Benefits

  • Compatible with corrosive materials and environments and will not contaminate media
  • Allows use in high precision applications.
  • Increased sensitivity for higher accuracy.
  • Eliminates hunting and buzzing.
  • Provides flexibility for installation

The Fairchild Model 66 is a stainless steel pressure regulator for high performance applications with corrosive environments and/or high temperatures. The Model 66 Stainless steel housing and internals, along with its fluorocarbon elastomers are compatible with a wide range of corrosive materials and difficult operating environments. The Fairchild Model 66 pneumatic regulator features control sensitivity of 1" water column to deliver consistent and reliable precision accuracy to maintain your desired set point regardless of system pressure changes or conditions. The Fairchild Model 66 pressure regulator will handle a 500 psi, 35 BAR maximum supply pressure and offers five (5) set point pressure ranges from 0-10 psi, 0-0.7 BAR, 0-70 kPa up to 2-150 psi, 0.15-10 BAR, 15-1000 kPa.

Supplier's Site

Technical Specifications

  Rotork plc
Product Category Industrial Valves
Product Number M66
Product Name Stainless Steel Service Regulator
Primary Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Precision Regulator - HPD - Rotork plc
Specs
Primary Material Stainless Steel
Maximum Pressure 6000.00 psi (4223 m H2O)
Number of Ports 2 to 4
View Details
Pad (To Pull) Spring Return with Pilot and Manual Latch and Visual Indicator Spool Valves -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details
Double Pilot Operated Spool Valves, 1600 Series -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details
Motorized High Pressure Regulator - 24XFM - Rotork plc
Specs
Primary Material Aluminum
Maximum Pressure 500.00 psi (352 m H2O)
Actuation Manual; Pneumatic
View Details