Rotolok Valves, Inc. Dust Collector Valves

Description
Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications. Constructed with a robust cast iron body and cast iron end covers. Bearings are inboard and shafts are sealed with lip seals. All dust collector valves are direct driven with a right angle gearbox and motor. These dust collector valves have been engineered and designed solely as a low cost alternative for applications with pressure differentials of 3 psi or less. Available in 150, 200, 250 and 300 mm round and square inlet sizes. Body Cast Iron Precision Bored End Covers Cast Iron Precision Machined and Spigot Located into Valve Body Rotor Fabricated Mild Steel Closed (Shrouded) Type Fully Machined Bearings Ball Type Rigged Inboard Sealed for Life Seal Shaft Seal Rubber Lip Type Drive Motorized Worm Box Shaft Mounted on Rotor and Fitted with Standard I.E.C. Motor TEFC 3PH/50HZ Flange Mounted to Worm Box Valve Speed Sizes 150 & 200 - 22 RPM Sizes 250 & 300 - 25 RPM The general market place cover Cyclones, Bag Houses and Gravity Feed applications with pressures around +- 3 PSI.
Datasheet
Description
Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications. Constructed with a robust cast iron body and cast iron end covers. Bearings are inboard and shafts are sealed with lip seals. All dust collector valves are direct driven with a right angle gearbox and motor. These dust collector valves have been engineered and designed solely as a low cost alternative for applications with pressure differentials of 3 psi or less. Available in 150, 200, 250 and 300 mm round and square inlet sizes. Body Cast Iron Precision Bored End Covers Cast Iron Precision Machined and Spigot Located into Valve Body Rotor Fabricated Mild Steel Closed (Shrouded) Type Fully Machined Bearings Ball Type Rigged Inboard Sealed for Life Seal Shaft Seal Rubber Lip Type Drive Motorized Worm Box Shaft Mounted on Rotor and Fitted with Standard I.E.C. Motor TEFC 3PH/50HZ Flange Mounted to Worm Box Valve Speed Sizes 150 & 200 - 22 RPM Sizes 250 & 300 - 25 RPM The general market place cover Cyclones, Bag Houses and Gravity Feed applications with pressures around +- 3 PSI.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Collector Valves -  - Rotolok Valves, Inc.
Monroe, NC, United States
Dust Collector Valves
Dust Collector Valves
Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications. Constructed with a robust cast iron body and cast iron end covers. Bearings are inboard and shafts are sealed with lip seals. All dust collector valves are direct driven with a right angle gearbox and motor. These dust collector valves have been engineered and designed solely as a low cost alternative for applications with pressure differentials of 3 psi or less. Available in 150, 200, 250 and 300 mm round and square inlet sizes. Body Cast Iron Precision Bored End Covers Cast Iron Precision Machined and Spigot Located into Valve Body Rotor Fabricated Mild Steel Closed (Shrouded) Type Fully Machined Bearings Ball Type Rigged Inboard Sealed for Life Seal Shaft Seal Rubber Lip Type Drive Motorized Worm Box Shaft Mounted on Rotor and Fitted with Standard I.E.C. Motor TEFC 3PH/50HZ Flange Mounted to Worm Box Valve Speed Sizes 150 & 200 - 22 RPM Sizes 250 & 300 - 25 RPM The general market place cover Cyclones, Bag Houses and Gravity Feed applications with pressures around +- 3 PSI.

Rotolok introduced a low cost solution to Dust Collector Valve needs. The dust collector valve is a lighter duty option for standard dust collection applications.

Constructed with a robust cast iron body and cast iron end covers. Bearings are inboard and shafts are sealed with lip seals. All dust collector valves are direct driven with a right angle gearbox and motor.

These dust collector valves have been engineered and designed solely as a low cost alternative for applications with pressure differentials of 3 psi or less.

Available in 150, 200, 250 and 300 mm round and square inlet sizes.

Body
Cast Iron Precision Bored
End Covers
Cast Iron Precision Machined and Spigot Located into Valve Body
Rotor
Fabricated Mild Steel Closed (Shrouded) Type Fully Machined
Bearings
Ball Type Rigged Inboard Sealed for Life
Seal
Shaft Seal Rubber Lip Type
Drive
Motorized Worm Box Shaft Mounted on Rotor and Fitted with Standard
I.E.C. Motor TEFC 3PH/50HZ Flange Mounted to Worm Box
Valve Speed
Sizes 150 & 200 - 22 RPM
Sizes 250 & 300 - 25 RPM

The general market place cover Cyclones, Bag Houses and Gravity Feed applications with pressures around +- 3 PSI.

Supplier's Site Datasheet

Technical Specifications

  Rotolok Valves, Inc.
Product Category Solids Feeders
Product Name Dust Collector Valves
Feeder Type Star
Unlock Full Specs
to access all available technical data

Similar Products

Gravimetric Solids Weigh Feeder - CentriFeeder™ MCV - Eastern Instruments
Specs
Flow Control Volumetric; Gravimetric
Material Characteristics Dry or Free Flowing
Material Type Abrasives or Ceramics; Chemicals; Construction; Food Processing; Mining; Pulp Paper; Polymers; Power Production; Sanitary
View Details
Heavy Duty Airlock - OS High Capacity Rotary Valve - DMN, Incorporated
Specs
Application / Operation Filling; Discharging
Material Characteristics Dry or Free Flowing
View Details
Easy Release Rotary Airlocks -  - Rotolok Valves, Inc.
Specs
Feeder Type Star
Application / Operation Dust Collector
Material Characteristics Dry or Free Flowing
View Details
Vibratory Feeder - KV1 - Coperion K-Tron
Specs
Feeder Type Vibratory Feeder
Application / Operation Metering
Flow Control Volumetric
View Details