The CentriFeeder MCV is a gravimetric solids feeder designed to measure and control the flow rate and total of granular, free-flowing solids with high accuracy. It is available in three sizes - MCV-1.5, MCV-3.0, and MCV-6.0 - with vertical heights of 21.75 in, 23.50 in, and 27.25 in, widths of 6.75 in, 6.75 in, and 8.75 in, and depths of 19.00 in. The feeder controls flows from 12.5 lb/hr to 16,000 lb/hr using an integrated slide gate and can operate in pulse mode for lower flows. Accuracy is typically ±0.25% for mapped products, with a response time of 100 ms to flow changes. Constructed of aluminum and stainless steel, it has a design life exceeding one million valve cycles. It supports both continuous flow and batching modes, with an inlet and discharge spout size matching the feeder model.
The CentriFeeder MCV is a gravimetric device that works by integrating the flow measurement accuracy of the CentriFlow Meter with the flow controlling capabilities of an Integrated Slide Gate. Combined into a single, multifunctioning weigh feeder, the MCV measures the flow rate and total of the product that runs through it, but also controls the flow rate and total to a predetermined setpoint. As product flows through the MCV and over the curved measurement pan, the instantaneous flow rate is measured and used, via a PID control loop, to modulate the Integrated Control Valve. Because the CentriFeeder MCV is able to respond to changes in flow rate within 100 ms and can typically be within +/-1.00% of the flow set point within 1 second, it offers a perfect alternative to conventional Loss-in-Weight feeders. The result is an extremely accurate way to measure and control the flow of any granular product such as pellets, grains, fertilizers and more.
| Eastern Instruments | |
|---|---|
| Product Category | Solids Feeders |
| Product Number | CentriFeeder MCV |
| Product Name | Gravimetric Solids Weigh Feeder |
| Flow Control | Volumetric; Gravimetric |