Rotary Systems, Inc. SR012 Slip Ring 31050-1224-000

Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.
Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Suppliers

Company
Product
Description
Supplier Links
SR012 Slip Ring - 31050-1224-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR012 Slip Ring
31050-1224-000
SR012 Slip Ring 31050-1224-000
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 31050-1224-000
Product Name SR012 Slip Ring
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 24
Maximum Voltage 210 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brass Material Large Current Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Features Military Grade
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
SR018 Slip Ring - 30060-1818-000 - Rotary Systems, Inc.
Specs
Total # of Circuits 18
Maximum Voltage 600 to 1000 volts
Maximum Current 10 amps
View Details
Slip Ring - SR-5040 - MTC Industries & Research Carmiel Ltd.
MTC Industries & Research Carmiel Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 44
View Details