Rotary Systems, Inc. SR012 Slip Ring 31050-1208-000

Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.
Description
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Suppliers

Company
Product
Description
Supplier Links
SR012 Slip Ring - 31050-1208-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR012 Slip Ring
31050-1208-000
SR012 Slip Ring 31050-1208-000
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of transferring low level signals or low power up to 10 Amps. The entire line of separate Slip Rings and Brush Blocks features a through bore for shaft mounting. SR012 type separate slip ring & brush block sets were designed primarily for low voltage, signal applications for use at low to medium speeds. Because of their compact size these are ideal for applications where a complete package or capsule type assembly is impractical.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 31050-1208-000
Product Name SR012 Slip Ring
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 8
Maximum Voltage 210 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Compact fiber optic rotary joint Single-Mode Fiber (SMF) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 19
Speed 120 rpm
Maximum Voltage 0.0 to 28 volts
View Details
High Definition Slip Ring Transmitting HDMI Signal Used for 4K TV and Camera Pan-Tilt - LPC-24A-HD01 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
View Details
SR010 Slip Ring - 30050-1024-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 24
View Details