Rotary Systems, Inc. SR018 Slip Ring 30060-1812-000

Description
The SR018 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
Description
The SR018 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Suppliers

Company
Product
Description
Supplier Links
SR018 Slip Ring - 30060-1812-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR018 Slip Ring
30060-1812-000
SR018 Slip Ring 30060-1812-000
The SR018 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

The SR018 Sealed Slip Ring is a multi-purpose unit and offers sealing to IP65. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings, anodized aluminum enclosure, and precision bearings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30060-1812-000
Product Name SR018 Slip Ring
Total # of Circuits 12
Maximum Voltage 600 to 1000 volts
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Compact fiber optic rotary joint Single-Mode Fiber (SMF) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 19
Speed 120 rpm
Maximum Voltage 0.0 to 28 volts
View Details
8 Circuits Miniature Capsule Slip Ring Used for Smart Robots - LPM-08B-0404 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 8
View Details
SR008 Slip Ring - 30050-0804-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4
View Details