JINPAT Electronics 8 Circuits Miniature Capsule Slip Ring Used for Smart Robots LPM-08B-0404

Description
The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring, metal material has been chosen as its housing, and gold contacts has been adopted, thus making the slip ring have the feature of stable performance. Besides, the special toughened material design makes it more beautiful. Slender mini shape is close to the size of a pencil. What's more, the slip ring has a total of 8 circuits, 4 circuits have been used to transmit 4A current.
Description
The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring, metal material has been chosen as its housing, and gold contacts has been adopted, thus making the slip ring have the feature of stable performance. Besides, the special toughened material design makes it more beautiful. Slender mini shape is close to the size of a pencil. What's more, the slip ring has a total of 8 circuits, 4 circuits have been used to transmit 4A current.

Suppliers

Company
Product
Description
Supplier Links
8 Circuits Miniature Capsule Slip Ring Used for Smart Robots - LPM-08B-0404 - JINPAT Electronics
Seattle, WA, USA
8 Circuits Miniature Capsule Slip Ring Used for Smart Robots
LPM-08B-0404
8 Circuits Miniature Capsule Slip Ring Used for Smart Robots LPM-08B-0404
The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring, metal material has been chosen as its housing, and gold contacts has been adopted, thus making the slip ring have the feature of stable performance. Besides, the special toughened material design makes it more beautiful. Slender mini shape is close to the size of a pencil. What's more, the slip ring has a total of 8 circuits, 4 circuits have been used to transmit 4A current.

The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring, metal material has been chosen as its housing, and gold contacts has been adopted, thus making the slip ring have the feature of stable performance. Besides, the special toughened material design makes it more beautiful. Slender mini shape is close to the size of a pencil. What's more, the slip ring has a total of 8 circuits, 4 circuits have been used to transmit 4A current.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPM-08B-0404
Product Name 8 Circuits Miniature Capsule Slip Ring Used for Smart Robots
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 8
Speed 0.0 to 300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant LHS170-2Y series 2 channels hydraulic rotary joint hydraulic slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 50 rpm
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Separate Rotor and Brush Block Slip Ring Assemblies - 1.5 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 2 to 24
View Details
Customized Through bore Slip Ring Used in Military Equipment - LPT060 - JINPAT Electronics
Specs
Total # of Circuits 1 to 24
Speed 0.0 to 10000 rpm
Maximum Voltage 380 volts
View Details