Rotary Systems, Inc. SR015 Slip Ring 30050-1512-000

Description
The SR015 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines. This slip ring unit features an anodized aluminum shaft and enclosure, up to 600 rpm, 22 AWG lead wires, precision bearings, and an IP 54 enclosure rating.
Description
The SR015 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines. This slip ring unit features an anodized aluminum shaft and enclosure, up to 600 rpm, 22 AWG lead wires, precision bearings, and an IP 54 enclosure rating.

Suppliers

Company
Product
Description
Supplier Links
SR015 Slip Ring - 30050-1512-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR015 Slip Ring
30050-1512-000
SR015 Slip Ring 30050-1512-000
The SR015 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines. This slip ring unit features an anodized aluminum shaft and enclosure, up to 600 rpm, 22 AWG lead wires, precision bearings, and an IP 54 enclosure rating.

The SR015 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines. This slip ring unit features an anodized aluminum shaft and enclosure, up to 600 rpm, 22 AWG lead wires, precision bearings, and an IP 54 enclosure rating.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-1512-000
Product Name SR015 Slip Ring
Slip Ring Design Capsule
Total # of Circuits 12
Speed 600 rpm
Maximum Voltage 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Compact Multi functional Rotary Joint LHS145-24Q -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 5.71 inch (145 mm)
View Details
SR017 Slip Ring - 30060-1706-000 - Rotary Systems, Inc.
Specs
Total # of Circuits 6
Maximum Voltage 600 to 1000 volts
Maximum Current 10 amps
View Details
Ethernet Compact Slip Ring, ESE Series - ESE284 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 14
Speed 250 rpm
View Details