Rotary Systems, Inc. SR014 Slip Ring 30050-1412-000

Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR014 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
Description
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR014 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Suppliers

Company
Product
Description
Supplier Links
SR014 Slip Ring - 30050-1412-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
SR014 Slip Ring
30050-1412-000
SR014 Slip Ring 30050-1412-000
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR014 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring little or no maintenance. The SR014 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Slip Rings
Product Number 30050-1412-000
Product Name SR014 Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
Maximum Voltage 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Fiber Optical Slip Ring For Optical Fiber Reels -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 1
Speed 0.0 to 1200 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Hazardous Duty Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 125 rpm
View Details
Custom Slip Ring Rotary Joints - MIA - Schleifring GmbH
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 4 to 102
View Details