DSTI - Dynamic Sealing Technologies, Inc. Electrical Slip Ring, ES Series ES18

Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet
Description
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Slip Ring, ES Series - ES18 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
Electrical Slip Ring, ES Series
ES18
Electrical Slip Ring, ES Series ES18
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise.
The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Slip Rings
Product Number ES18
Product Name Electrical Slip Ring, ES Series
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
Speed 50 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant 38mm single channel optoelectronic slip ring transmit 1 optical fiber and 50 electrical channels -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 50
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Enclosed Slip Ring Assemblies -  - Conductix-Wampfler
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 125 rpm
View Details
Ethernet Compact Slip Ring, ESE Series - ESE438 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 51
Speed 250 rpm
View Details