Rotary Systems, Inc. Series RU002 90 Degree Swivel Union with Bearings 10055-0201-000

Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.
Description
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU002 90 Degree Swivel Union with Bearings - 10055-0201-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU002 90 Degree Swivel Union with Bearings
10055-0201-000
Series RU002 90 Degree Swivel Union with Bearings 10055-0201-000
From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

From our economical swivels to our more robust bearing supported rotary unions, available in 90 degree or inline, Rotary Systems' line of single passage rotary unions is flexible enough for any application. Rotary Systems' 002 series 90° swivel union is designed for the car wash industry. This swivel uses a hardened and ground shaft, impregnated Teflon seals and Oilite® bronze bearings. The 002 series is able to withstand high pressures, moderate speeds, and moderate side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10055-0201-000
Product Name Series RU002 90 Degree Swivel Union with Bearings
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 7/8"
Connection Male NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU026 12 Pass Threaded Shaft Rotary Union - 10050-2612-000 - Rotary Systems, Inc.
Specs
Number of Ports 12
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
View Details
GP Series 6 Passage Rotary Union - GP-460 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/2"
View Details
CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details