KADANT CorrPro® Rotary Joints

Description
The CorrPro rotary joint from Kadant Johnson was the first to include an externally adjustable syphon clearance that is adjustable from outside the roll. The patented design allows the operator to adjust the clearance between the internal roll surface and the syphon vertical pipe after the joint and syphon equipment is installed. The CorrPro rotary joint uses balanced seal technology that outperforms any rotary joint on the market today. Operating torque is reduced by nearly 60% compared to conventional steam joints, resulting in lower energy consumption and less seal wear. The bracket-mounted design provides for a rigid support and eliminates side loading from flexible hoses. The advanced CorrPro system is guaranteed to perform without maintenance from roll grind to roll grind when installed by Kadant Johnson. With these and other features, the CorrPro joint has become the preferred steam joint of wet end corrugating OEMs worldwide. The CorrPro steam joint is rated up to 450° F (243° C), 300 psig (20 bar), and 600 RPM. Features Balanced seal design with AI technology Circular bracket mounting Seal wear indicator Adjustable syphon clearance Benefits Minimized seal loading and seal wear Rigid support for safety and reliability On-machine measurement of seal wear Optimize heat transfer and temperature uniformity
Datasheet
Description
The CorrPro rotary joint from Kadant Johnson was the first to include an externally adjustable syphon clearance that is adjustable from outside the roll. The patented design allows the operator to adjust the clearance between the internal roll surface and the syphon vertical pipe after the joint and syphon equipment is installed. The CorrPro rotary joint uses balanced seal technology that outperforms any rotary joint on the market today. Operating torque is reduced by nearly 60% compared to conventional steam joints, resulting in lower energy consumption and less seal wear. The bracket-mounted design provides for a rigid support and eliminates side loading from flexible hoses. The advanced CorrPro system is guaranteed to perform without maintenance from roll grind to roll grind when installed by Kadant Johnson. With these and other features, the CorrPro joint has become the preferred steam joint of wet end corrugating OEMs worldwide. The CorrPro steam joint is rated up to 450° F (243° C), 300 psig (20 bar), and 600 RPM. Features Balanced seal design with AI technology Circular bracket mounting Seal wear indicator Adjustable syphon clearance Benefits Minimized seal loading and seal wear Rigid support for safety and reliability On-machine measurement of seal wear Optimize heat transfer and temperature uniformity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CorrPro® Rotary Joints -  - KADANT
Three Rivers, MI, USA
CorrPro® Rotary Joints
CorrPro® Rotary Joints
The CorrPro rotary joint from Kadant Johnson was the first to include an externally adjustable syphon clearance that is adjustable from outside the roll. The patented design allows the operator to adjust the clearance between the internal roll surface and the syphon vertical pipe after the joint and syphon equipment is installed. The CorrPro rotary joint uses balanced seal technology that outperforms any rotary joint on the market today. Operating torque is reduced by nearly 60% compared to conventional steam joints, resulting in lower energy consumption and less seal wear. The bracket-mounted design provides for a rigid support and eliminates side loading from flexible hoses. The advanced CorrPro system is guaranteed to perform without maintenance from roll grind to roll grind when installed by Kadant Johnson. With these and other features, the CorrPro joint has become the preferred steam joint of wet end corrugating OEMs worldwide. The CorrPro steam joint is rated up to 450° F (243° C), 300 psig (20 bar), and 600 RPM. Features Balanced seal design with AI technology Circular bracket mounting Seal wear indicator Adjustable syphon clearance Benefits Minimized seal loading and seal wear Rigid support for safety and reliability On-machine measurement of seal wear Optimize heat transfer and temperature uniformity

The CorrPro rotary joint from Kadant Johnson was the first to include an externally adjustable syphon clearance that is adjustable from outside the roll. The patented design allows the operator to adjust the clearance between the internal roll surface and the syphon vertical pipe after the joint and syphon equipment is installed.

The CorrPro rotary joint uses balanced seal technology that outperforms any rotary joint on the market today. Operating torque is reduced by nearly 60% compared to conventional steam joints, resulting in lower energy consumption and less seal wear. The bracket-mounted design provides for a rigid support and eliminates side loading from flexible hoses.

The advanced CorrPro system is guaranteed to perform without maintenance from roll grind to roll grind when installed by Kadant Johnson. With these and other features, the CorrPro joint has become the preferred steam joint of wet end corrugating OEMs worldwide. The CorrPro steam joint is rated up to 450° F (243° C), 300 psig (20 bar), and 600 RPM.

Features

  • Balanced seal design with AI technology
  • Circular bracket mounting
  • Seal wear indicator
  • Adjustable syphon clearance

Benefits

  • Minimized seal loading and seal wear
  • Rigid support for safety and reliability
  • On-machine measurement of seal wear
  • Optimize heat transfer and temperature uniformity
Supplier's Site Datasheet

Technical Specifications

  KADANT
Product Category Rotary Unions
Product Name CorrPro® Rotary Joints
Media / Application Steam
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-331 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
PTX® Rotary Joint for Steam -  - KADANT
Specs
Media / Application Steam
Port Size 4" (optional feature); 3-1/2"
Port Direction Straight (optional feature); Elbow (optional feature)
View Details
Series RU014 3 Pass Threaded Shaft Rotary Union - 10054-1403-000 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"
View Details