Rotary Systems, Inc. Series RU026 12 Pass Threaded Shaft Rotary Union 10050-2612-000

Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' twelve passage flange rotary union-swivel is designed for multipurpose use. This union features threadded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 026 series is able to withstand high pressures, moderate speeds, and high side loads.
Description
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' twelve passage flange rotary union-swivel is designed for multipurpose use. This union features threadded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 026 series is able to withstand high pressures, moderate speeds, and high side loads.

Suppliers

Company
Product
Description
Supplier Links
Series RU026 12 Pass Threaded Shaft Rotary Union - 10050-2612-000 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU026 12 Pass Threaded Shaft Rotary Union
10050-2612-000
Series RU026 12 Pass Threaded Shaft Rotary Union 10050-2612-000
Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' twelve passage flange rotary union-swivel is designed for multipurpose use. This union features threadded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 026 series is able to withstand high pressures, moderate speeds, and high side loads.

Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' twelve passage flange rotary union-swivel is designed for multipurpose use. This union features threadded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 026 series is able to withstand high pressures, moderate speeds, and high side loads.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10050-2612-000
Product Name Series RU026 12 Pass Threaded Shaft Rotary Union
Number of Ports 12
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8"
Connection Female NPT
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU013 2 Pass Flange Mount Rotary Union - 10054-1302-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"
View Details
LT Series 8 Passage Rotary Union - LT-2181 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 8
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/8"
View Details
OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details