Our multiple-passage rotary unions are a convenient solution when you need to pass more than one type of media to and from rotating equipment. Cross talk between passages is virtually eliminated with our proprietary, carbon-fiber Teflon® seal technology, which provides worry-free service. Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' twelve passage flange rotary union-swivel is designed for multipurpose use. This union features threaded shaft connections, a hardened and ground shaft, carbon fiber impregnated Teflon seals, and deep groove radial contact ball bearings. The 027 series is able to withstand high pressures, moderate speeds, and high side loads.
| Rotary Systems, Inc. | |
|---|---|
| Product Category | Rotary Unions |
| Product Number | 10053-2712-000 |
| Product Name | Series RU027 12 Pass Flange Mount Rotary Union |
| Number of Ports | 12 |
| Media / Application | Air / Pneumatic; Hydraulic Fluid |
| Port Size | 1/2" |
| Connection | Female NPT |
| Port Direction | Elbow |