DSTI - Dynamic Sealing Technologies, Inc. HPS Series Single Passage Rotary Union HPS-4510

Description
The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet
Description
The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPS Series Single Passage Rotary Union - HPS-4510 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
HPS Series Single Passage Rotary Union
HPS-4510
HPS Series Single Passage Rotary Union HPS-4510
The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

The single passage HPS Series rotary unions feature a high pressure design and all stainless steel construction suitable for use in marine / offshore environments. Medium pressure connection types are standard on these units.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number HPS-4510
Product Name HPS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 0.438"
Connection UNF & NPS
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-330 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
G™ Rotary Unions -  - KADANT
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 1/4" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature)
Connection Male NPT
View Details
Air Rotary Union - QCN0101-03P2-02P1-01EG - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details