Rotary Systems, Inc. Series RU033 Rotary Timing Union 033-061252

Description
For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten passages. Rotary Systems' timing valve is designed for applications that require automatic clamping and unclamping. This valve eliminates the need for a control valve or solenoid valve. These rotary unions can be found in tombstone fixtures in machine tool applications.
Description
For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten passages. Rotary Systems' timing valve is designed for applications that require automatic clamping and unclamping. This valve eliminates the need for a control valve or solenoid valve. These rotary unions can be found in tombstone fixtures in machine tool applications.

Suppliers

Company
Product
Description
Supplier Links
Series RU033 Rotary Timing Union - 033-061252 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU033 Rotary Timing Union
033-061252
Series RU033 Rotary Timing Union 033-061252
For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten passages. Rotary Systems' timing valve is designed for applications that require automatic clamping and unclamping. This valve eliminates the need for a control valve or solenoid valve. These rotary unions can be found in tombstone fixtures in machine tool applications.

For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten passages. Rotary Systems' timing valve is designed for applications that require automatic clamping and unclamping. This valve eliminates the need for a control valve or solenoid valve. These rotary unions can be found in tombstone fixtures in machine tool applications.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 033-061252
Product Name Series RU033 Rotary Timing Union
Number of Ports 2; 4; 6; 8; 10
Media / Application Hydraulic Fluid
Port Size 1/4"
Connection Female BSP
Port Direction Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU031 General Purpose Seal Rotary Union - 10053-3101-034 - Rotary Systems, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
View Details
SPS Series Single Passage Rotary Union - SPS-5310 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/8"
View Details
C-Cast™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Pressure 150 psi (106 m H2O)
View Details