DSTI - Dynamic Sealing Technologies, Inc. SE Series 16 Passage Rotary Union SE-11161

Description
The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE Series rotary union features a compact two-stage housing design.
Datasheet
Description
The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE Series rotary union features a compact two-stage housing design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE Series 16 Passage Rotary Union - SE-11161 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SE Series 16 Passage Rotary Union
SE-11161
SE Series 16 Passage Rotary Union SE-11161
The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE Series rotary union features a compact two-stage housing design.

The SE Series16 Passage rotary unions are suitable for hydraulic, coolant, pneumatic and vacuum applications. All SE series unions are designed to offer o-ring face or female SAE-4 connections on the shaft for increased mounting flexibility. In order to minimize space requirements, the 16 Passage SE Series rotary union features a compact two-stage housing design.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SE-11161
Product Name SE Series 16 Passage Rotary Union
Number of Ports 16
Media / Application Air / Pneumatic; Oil; Gas
Port Size SAE 4
Connection Female Straight Thread; SAE 4
Port Direction Elbow; 90°
Unlock Full Specs
to access all available technical data

Similar Products

GP Series 3 Passage Rotary Union - GP-331 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 3/8"
View Details
Rotary Unions Pneumatic / Hydraulic 0.5MPa - QCN02M5 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Body Material Steel - Stainless; Aluminum Alloy
Pressure 0.0 to 72.52 psi (0.0 to 51.04 m H2O)
View Details
Union, Low-Speed, G 1-1/2
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil
Port Size 3/4"; G 1-1/2"
Connection Male NPT
View Details