Rotary Systems, Inc. Series RU031 General Purpose Seal Rotary Union 10053-3101-034

Description
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' general purpose mechanical seal rotary unions are designed for the printing and rubber industries. Utilizing silicon carbide to carbon graphite seals. The coil spring is placed outside the flow to avoid any turbulence that may occur. The 031 series feature full flow design with radial ball bearings for high speeds at moderate pressures.
Description
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' general purpose mechanical seal rotary unions are designed for the printing and rubber industries. Utilizing silicon carbide to carbon graphite seals. The coil spring is placed outside the flow to avoid any turbulence that may occur. The 031 series feature full flow design with radial ball bearings for high speeds at moderate pressures.

Suppliers

Company
Product
Description
Supplier Links
Series RU031 General Purpose Seal Rotary Union - 10053-3101-034 - Rotary Systems, Inc.
Minneapolis, MN, USA
Series RU031 General Purpose Seal Rotary Union
10053-3101-034
Series RU031 General Purpose Seal Rotary Union 10053-3101-034
High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' general purpose mechanical seal rotary unions are designed for the printing and rubber industries. Utilizing silicon carbide to carbon graphite seals. The coil spring is placed outside the flow to avoid any turbulence that may occur. The 031 series feature full flow design with radial ball bearings for high speeds at moderate pressures.

High-speed and high-pressure are no longer mutually exclusive. Rotary Systems' mechanical seal rotary unions for coolant, air/hydraulic and general purpose service incorporate the latest seal materials and optimized balance ratios for your application. Available in 90 degree or inline with a variety of thread configurations, these unions work well in high-speed spindle, air and hydraulic clutch, and plastic film applications. Rotary Systems' general purpose mechanical seal rotary unions are designed for the printing and rubber industries. Utilizing silicon carbide to carbon graphite seals. The coil spring is placed outside the flow to avoid any turbulence that may occur. The 031 series feature full flow design with radial ball bearings for high speeds at moderate pressures.

Supplier's Site

Technical Specifications

  Rotary Systems, Inc.
Product Category Rotary Unions
Product Number 10053-3101-034
Product Name Series RU031 General Purpose Seal Rotary Union
Number of Ports 3
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"
Connection Female NPT
Port Direction Straight; Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Series RU007 Inline Swivel Union with Bearings - 10054-0701-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"
View Details
GP Series 6 Passage Rotary Union - GP-161 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/8"
View Details
CorrPro® Rotary Joints -  - KADANT
Specs
Media / Application Steam
Pressure 300 psi (211 m H2O)
Speed 600 rpm
View Details