DSTI - Dynamic Sealing Technologies, Inc. SPS Series Single Passage Rotary Union SPS-5310

Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet
Description
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPS Series Single Passage Rotary Union - SPS-5310 - DSTI - Dynamic Sealing Technologies, Inc.
Andover, MN, USA
SPS Series Single Passage Rotary Union
SPS-5310
SPS Series Single Passage Rotary Union SPS-5310
The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft.

The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid passage with power, signal and/or data transfer.

Supplier's Site Datasheet

Technical Specifications

  DSTI - Dynamic Sealing Technologies, Inc.
Product Category Rotary Unions
Product Number SPS-5310
Product Name SPS Series Single Passage Rotary Union
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 3/8"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Series RU021 6 Pass Flange Mount Rotary Union - 10054-2106-000 - Rotary Systems, Inc.
Specs
Number of Ports 6
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 3/4"
View Details
GP Series 4 Passage Rotary Union - GP-241 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 4
Media / Application Air / Pneumatic; Hydraulic Fluid; Steam (optional feature); Water (optional feature); Oil (optional feature); Fuel (optional feature); Chemical (optional feature); Gas (optional feature); Solid Transfer (optional feature)
Port Size 1/4"
View Details
BCI™ Rotary Unions -  - KADANT
Specs
Media / Application Steam
Port Size 3/4" (optional feature); 1" (optional feature); 1½" (optional feature)
Port Direction Straight (optional feature); Elbow (optional feature)
View Details