Ross Optical Industries Cube Beamsplitter B-CHC015

Description
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.
Description
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Suppliers

Company
Product
Description
Supplier Links
Cube Beamsplitter - B-CHC015 - Ross Optical Industries
El Paso, TX, USA
Cube Beamsplitter
B-CHC015
Cube Beamsplitter B-CHC015
Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Cube beamsplitters are made by cementing two right angle prisms together on the hypotenuses. They have several advantages over plate beamsplitters; e.g., they are easier to mount and result in less ghosting.

Supplier's Site

Technical Specifications

  Ross Optical Industries
Product Category Nonpolarizing Cube Beamsplitters
Product Number B-CHC015
Product Name Cube Beamsplitter
Beamsplitter Construction Cement
Side Length 40 mm (1.57 inch)
Transmission 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarizing Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
Specs
Beamsplitter Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Beamsplitter Features Anti-Reflection Coating
View Details
Cube Beamsplitter, Non-Polarizing, 12.7 mm, 1300 nm Laser Line - 05BC16NP.10 - Newport MKS
Specs
Beamsplitter Features Anti-Reflection Coating
Coating Broadband all-dielectric non-polarizing
Transmission 3 %
View Details
Broadband Non-Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Beamsplitter Features Anti-Reflection Coating
Coating Broadband multilayer coating : Ravg<0.5% per surface
View Details
Optical Beamsplitters -  - Rainbow Research Optics, Inc.
Rainbow Research Optics, Inc.
Specs
Wavelength Range 442 to 1550 nm (4420 to 15500 Å)
Surface Quality 10-5 Scratch / Dig
Surface Flatness λ/10
View Details