Roscid Technologies Dew Point Generator PPMG101

Description
Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s DewTran) to create a transfer standard calibration system for metrology labs, R & D and field calibrations. This double dilution system offers a wide mixing ratio range of 50,000 to 1 (.5ppm to 25000 ppm) allowing a dew point/frost point range of -80C to 15C to be achieved. Regardless of the mixing flow adjustments, the flow output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter. Generation Method: Divided flow, double dilution system Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point to be generated Features/Specificati ons Precision dual float flow meters, plus a precision, switchable double dilution source provides for a wide dew point dynamic range of- 80C to 15C Large diameter, high resolution temperature gauge easily viewable. No electrical power needed Portable Easy to fill saturator A complete calibration transfers standard system when paired with the Roscid chilled mirror hygrometer Specifications: • Response Time: < 2minutes • Sample Line connections: 1⁄4” tube compression fittings • Input pressure: 150 psig max • Repeatability: +/-0.25C • Adjustable Flow rate: 0-6.5L/min (0-13scfh) • Operating temperature: 5 to 40C • Stability: +/-0.25C • Accuracy: +/-0.5C typical • Dry Gas Supply: Nitrogen, or dry air
Datasheet
Description
Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s DewTran) to create a transfer standard calibration system for metrology labs, R & D and field calibrations. This double dilution system offers a wide mixing ratio range of 50,000 to 1 (.5ppm to 25000 ppm) allowing a dew point/frost point range of -80C to 15C to be achieved. Regardless of the mixing flow adjustments, the flow output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter. Generation Method: Divided flow, double dilution system Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point to be generated Features/Specificati ons Precision dual float flow meters, plus a precision, switchable double dilution source provides for a wide dew point dynamic range of- 80C to 15C Large diameter, high resolution temperature gauge easily viewable. No electrical power needed Portable Easy to fill saturator A complete calibration transfers standard system when paired with the Roscid chilled mirror hygrometer Specifications: • Response Time: < 2minutes • Sample Line connections: 1⁄4” tube compression fittings • Input pressure: 150 psig max • Repeatability: +/-0.25C • Adjustable Flow rate: 0-6.5L/min (0-13scfh) • Operating temperature: 5 to 40C • Stability: +/-0.25C • Accuracy: +/-0.5C typical • Dry Gas Supply: Nitrogen, or dry air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Generator - PPMG101 - Roscid Technologies
Woburn, MA, USA
Dew Point Generator
PPMG101
Dew Point Generator PPMG101
Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s DewTran) to create a transfer standard calibration system for metrology labs, R & D and field calibrations. This double dilution system offers a wide mixing ratio range of 50,000 to 1 (.5ppm to 25000 ppm) allowing a dew point/frost point range of -80C to 15C to be achieved. Regardless of the mixing flow adjustments, the flow output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter. Generation Method: Divided flow, double dilution system Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point to be generated Features/Specificati ons Precision dual float flow meters, plus a precision, switchable double dilution source provides for a wide dew point dynamic range of- 80C to 15C Large diameter, high resolution temperature gauge easily viewable. No electrical power needed Portable Easy to fill saturator A complete calibration transfers standard system when paired with the Roscid chilled mirror hygrometer Specifications: • Response Time: < 2minutes • Sample Line connections: 1⁄4” tube compression fittings • Input pressure: 150 psig max • Repeatability: +/-0.25C • Adjustable Flow rate: 0-6.5L/min (0-13scfh) • Operating temperature: 5 to 40C • Stability: +/-0.25C • Accuracy: +/-0.5C typical • Dry Gas Supply: Nitrogen, or dry air

Roscid Technologies dew point generator, the model PPMG101, is a precision moisture generator able to create a wide range of moisture levels. It can be used as a standalone verification unit or used in synchrony with a NIST traceable chilled mirror hygrometer (Roscid’s DewTran) to create a transfer standard calibration system for metrology labs, R & D and field calibrations.

This double dilution system offers a wide mixing ratio range of 50,000 to 1 (.5ppm to 25000 ppm) allowing a dew point/frost point range of
-80C to 15C to be achieved. Regardless of the mixing flow adjustments, the flow output is constant, condensation and water backup issues removed because of the elevated saturator pressure and the total flow control meter.

Generation Method: Divided flow, double dilution system

Dry Gas Supply: Max 25C dryer than the lowest frost point/dew point to be generated

Features/Specifications

  • Precision dual float flow meters, plus a precision, switchable double dilution source provides for a wide dew point dynamic range of- 80C to 15C
  • Large diameter, high resolution temperature gauge easily viewable.
  • No electrical power needed
  • Portable
  • Easy to fill saturator
  • A complete calibration transfers standard system when paired with the Roscid chilled mirror hygrometer

Specifications:

  • • Response Time: < 2minutes
    • Sample Line connections: 1⁄4” tube compression fittings
    • Input pressure: 150 psig max
    • Repeatability: +/-0.25C
    • Adjustable Flow rate: 0-6.5L/min (0-13scfh)
    • Operating temperature: 5 to 40C
    • Stability: +/-0.25C
    • Accuracy: +/-0.5C typical
    • Dry Gas Supply: Nitrogen, or dry air
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Gas Generation Equipment
Product Number PPMG101
Product Name Dew Point Generator
Generator Type Dew Point
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Ozone Transfer Standard With Photometer - Series 6123 - Environics, Inc.
Specs
Generator Type Ozone
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Inlet Pressure 20 to 30 psi (14.08 to 21.11 m H2O)
View Details
A23-14 Ozone Generator -  - Analytical Technology, Inc.
Analytical Technology, Inc.
View Details