Analytical Technology, Inc. A23-14 Ozone Generator

Description
The use of ozone gas is increasing rapidly in a wide variety of applications, such as water treatment, odor control, and food processing. As the number of ozone generators in use has expanded, the need for gas leak detection near the generators or at ozone application points has expanded. And with expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors. ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which can be used for detector calibration at almost any location. The generator uses a compressed air cylinder to supply dry air to an ultraviolet cell where ozone gas is formed. The resulting flow of air with a small amount of ozone exits the generator cell through fluorocarbon outlet tubing that is used to deliver the ozone standard to a gas sensor. Operation of the ozone gas generator is very simple. The UV generator cell is plugged into any convenient power outlet and the valve on the air cylinder is opened. The cylinder valve is a fixed flow regulator so that no flow control is required. The outlet tubing from the generator is connected to your ozone gas sensor for whatever period is needed for calibration and then the system is shut off. Generator output is nominally around 0.8 PPM, but each generator is individually marked with an accurate ozone gas concentration value measured prior to shipment. Ozone generators are supplied in a durable molded case with sufficient space for outlet tubing and calibration adapters. The basic kit contains the generator, one 103 liter air cylinder with fixed flow regulator, and 3 feet of outlet tubing.
Datasheet
Description
The use of ozone gas is increasing rapidly in a wide variety of applications, such as water treatment, odor control, and food processing. As the number of ozone generators in use has expanded, the need for gas leak detection near the generators or at ozone application points has expanded. And with expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors. ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which can be used for detector calibration at almost any location. The generator uses a compressed air cylinder to supply dry air to an ultraviolet cell where ozone gas is formed. The resulting flow of air with a small amount of ozone exits the generator cell through fluorocarbon outlet tubing that is used to deliver the ozone standard to a gas sensor. Operation of the ozone gas generator is very simple. The UV generator cell is plugged into any convenient power outlet and the valve on the air cylinder is opened. The cylinder valve is a fixed flow regulator so that no flow control is required. The outlet tubing from the generator is connected to your ozone gas sensor for whatever period is needed for calibration and then the system is shut off. Generator output is nominally around 0.8 PPM, but each generator is individually marked with an accurate ozone gas concentration value measured prior to shipment. Ozone generators are supplied in a durable molded case with sufficient space for outlet tubing and calibration adapters. The basic kit contains the generator, one 103 liter air cylinder with fixed flow regulator, and 3 feet of outlet tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A23-14 Ozone Generator -  - Analytical Technology, Inc.
Collegeville, PA, USA
A23-14 Ozone Generator
A23-14 Ozone Generator
The use of ozone gas is increasing rapidly in a wide variety of applications, such as water treatment, odor control, and food processing. As the number of ozone generators in use has expanded, the need for gas leak detection near the generators or at ozone application points has expanded. And with expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors. ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which can be used for detector calibration at almost any location. The generator uses a compressed air cylinder to supply dry air to an ultraviolet cell where ozone gas is formed. The resulting flow of air with a small amount of ozone exits the generator cell through fluorocarbon outlet tubing that is used to deliver the ozone standard to a gas sensor. Operation of the ozone gas generator is very simple. The UV generator cell is plugged into any convenient power outlet and the valve on the air cylinder is opened. The cylinder valve is a fixed flow regulator so that no flow control is required. The outlet tubing from the generator is connected to your ozone gas sensor for whatever period is needed for calibration and then the system is shut off. Generator output is nominally around 0.8 PPM, but each generator is individually marked with an accurate ozone gas concentration value measured prior to shipment. Ozone generators are supplied in a durable molded case with sufficient space for outlet tubing and calibration adapters. The basic kit contains the generator, one 103 liter air cylinder with fixed flow regulator, and 3 feet of outlet tubing.

The use of ozone gas is increasing rapidly in a wide variety of applications, such as water treatment, odor control, and food processing. As the number of ozone generators in use has expanded, the need for gas leak detection near the generators or at ozone application points has expanded. And with expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors.
ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which can be used for detector calibration at almost any location. The generator uses a compressed air cylinder to supply dry air to an ultraviolet cell where ozone gas is formed. The resulting flow of air with a small amount of ozone exits the generator cell through fluorocarbon outlet tubing that is used to deliver the ozone standard to a gas sensor.

Operation of the ozone gas generator is very simple. The UV generator cell is plugged into any convenient power outlet and the valve on the air cylinder is opened. The cylinder valve is a fixed flow regulator so that no flow control is required. The outlet tubing from the generator is connected to your ozone gas sensor for whatever period is needed for calibration and then the system is shut off. Generator output is nominally around 0.8 PPM, but each generator is individually marked with an accurate ozone gas concentration value measured prior to shipment.

Ozone generators are supplied in a durable molded case with sufficient space for outlet tubing and calibration adapters. The basic kit contains the generator, one 103 liter air cylinder with fixed flow regulator, and 3 feet of outlet tubing.

Supplier's Site Datasheet

Technical Specifications

  Analytical Technology, Inc.
Product Category Gas Generation Equipment
Product Name A23-14 Ozone Generator
Unlock Full Specs
to access all available technical data

Similar Products

Zero Air Generator - Series 7000 - Environics, Inc.
Specs
Generator Type Zero Air
Technology Molecular Sieve
Features & Approvals Portable; Integral Air or Gas Compressor; Calibration Source
View Details
Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Pressure Swing Adsorption Nitrogen Generator - PPNG-68S PPM - Chicago Pneumatic and Pneumatech
Specs
Generator Type Nitrogen
Technology Pressure Swing Adsorption (PSA)
Purity 99.5 %
View Details