Cambridge Viscosity by PAC Process Viscometer Sensor SPL324

Description
The SPL324 is an immersion viscometer with an 18" stem that fits into a standard 1.2" opening. The viscometer may be inserted into stirred reaction vessels, small tanks or open containers. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. Proprietary circuitry analyzes the piston's two-way travel time to measure absolute viscosity. Key Features: Miniature size Measures viscosity and temperature Direct immersion Fits into 1.2" or 45/50mm port Self-cleaning
Datasheet
Description
The SPL324 is an immersion viscometer with an 18" stem that fits into a standard 1.2" opening. The viscometer may be inserted into stirred reaction vessels, small tanks or open containers. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. Proprietary circuitry analyzes the piston's two-way travel time to measure absolute viscosity. Key Features: Miniature size Measures viscosity and temperature Direct immersion Fits into 1.2" or 45/50mm port Self-cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Viscometer Sensor - SPL324 - Cambridge Viscosity by PAC
Medford, MA, USA
Process Viscometer Sensor
SPL324
Process Viscometer Sensor SPL324
The SPL324 is an immersion viscometer with an 18" stem that fits into a standard 1.2" opening. The viscometer may be inserted into stirred reaction vessels, small tanks or open containers. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. Proprietary circuitry analyzes the piston's two-way travel time to measure absolute viscosity. Key Features: Miniature size Measures viscosity and temperature Direct immersion Fits into 1.2" or 45/50mm port Self-cleaning

The SPL324 is an immersion viscometer with an 18" stem that fits into a standard 1.2" opening. The viscometer may be inserted into stirred reaction vessels, small tanks or open containers. Our technology is based on a simple and reliable electromagnetic concept. Two coils move a piston back and forth magnetically at a constant force. Proprietary circuitry analyzes the piston's two-way travel time to measure absolute viscosity.

Key Features:

  • Miniature size
  • Measures viscosity and temperature
  • Direct immersion
  • Fits into 1.2" or 45/50mm port
  • Self-cleaning
Datasheet

Technical Specifications

  Cambridge Viscosity by PAC
Product Category Viscometers
Product Number SPL324
Product Name Process Viscometer Sensor
Dynamic Viscosity Range 1 to 10000 cps
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Kinematic Viscosity Range 15 to 320 cSt (1.61E-4 to 0.0034 ft²/sec)
Technology / Test Method Other; Laser & Transducers
Display & Special Features Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software; Video
View Details
Automatic Mooney Viscometer - SMV-300 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Technology / Test Method Rotational
Display & Special Features Temperature Measurement; Benchtop or Laboratory; PC Interface / Networkable; SPC or Application Software (optional feature); Video
Industry / Application Rubber
View Details
Continous Sensing Viscometer - DV2THA Extra - AMETEK Brookfield
Specs
Dynamic Viscosity Range 200 to 8.00E7 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Rotational
View Details
Process Viscometer Sensor - SPC/L392 - Cambridge Viscosity by PAC
Cambridge Viscosity by PAC
Specs
Dynamic Viscosity Range 0.2000 to 20000 cps
Accuracy 1 ±% Full Scale
Technology / Test Method Electromagnetic Piston or Falling Ball; Other; Electromagnetically Driven Piston
View Details