Hansen Technologies Corporation Refrigerant Float Switch

Description
The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common reason for existing float switch failure-switch burnout-a heavy-duty 10 amp snap action Honeywell Micro Switch® is used. This switch is sealed in a clear housing to allow visual confirmation of switch action but protection from tampering. In addition, the switch is surrounded by an inert gas that provides an environment which inhibits corrosion. An optional switch housing heater prevents moisture penetration in humid environments. These float switches have a rugged steel tank assembly and a high-strength, large diameter ball stem to eliminate potential stem bending or breakage. Hansen Refrigerant Float Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level indicator via pilot light.
Description
The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common reason for existing float switch failure-switch burnout-a heavy-duty 10 amp snap action Honeywell Micro Switch® is used. This switch is sealed in a clear housing to allow visual confirmation of switch action but protection from tampering. In addition, the switch is surrounded by an inert gas that provides an environment which inhibits corrosion. An optional switch housing heater prevents moisture penetration in humid environments. These float switches have a rugged steel tank assembly and a high-strength, large diameter ball stem to eliminate potential stem bending or breakage. Hansen Refrigerant Float Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level indicator via pilot light.

Suppliers

Company
Product
Description
Supplier Links
The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common reason for existing float switch failure-switch burnout-a heavy-duty 10 amp snap action Honeywell Micro Switch® is used. This switch is sealed in a clear housing to allow visual confirmation of switch action but protection from tampering. In addition, the switch is surrounded by an inert gas that provides an environment which inhibits corrosion. An optional switch housing heater prevents moisture penetration in humid environments. These float switches have a rugged steel tank assembly and a high-strength, large diameter ball stem to eliminate potential stem bending or breakage. Hansen Refrigerant Float Switches are interchangeable with R/S LL series float switches. Applications: Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level indicator via pilot light.

The Hansen Refrigerant Float Switch (HLL series) is used to electrically indicate or control a liquid level by opening or closing a single pole, double throw (SPDT) switch. Its simple, reliable design provides long life performance for almost any application. To overcome the most common reason for existing float switch failure-switch burnout-a heavy-duty 10 amp snap action Honeywell Micro Switch® is used. This switch is sealed in a clear housing to allow visual confirmation of switch action but protection from tampering. In addition, the switch is surrounded by an inert gas that provides an environment which inhibits corrosion. An optional switch housing heater prevents moisture penetration in humid environments. These float switches have a rugged steel tank assembly and a high-strength, large diameter ball stem to eliminate potential stem bending or breakage. Hansen Refrigerant Float Switches are interchangeable with R/S LL series float switches.

Applications:

Hansen's Refrigerant Float Switches are a simple and strong mechanical solution for level control via solenoid valve, high/low level cutout or alarm, liquid transfer drum operation, level indicator via pilot light.

Supplier's Site

Technical Specifications

  Hansen Technologies Corporation
Product Category Level Controllers
Product Number Refrigerant Float Switch
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Control Console - C-100 - BinMaster, Inc.
Specs
Control Limit
Features PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Level Controllers - 8842464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS; Other; Ce, rohs
View Details