The PHD-1800 is an externally heated desiccant compressed air dryer rated for 1,800 scfm inlet flow at 100 psig and 100°F inlet temperature, delivering ISO 8573.1 Class 2 (-40°F) or Class 3 (-4°F) dew points depending on configuration. It features a 4" flange inlet/outlet connection, weighs 5,100 lbs, and is equipped with a 23 kW heater and 16.3 kW average power consumption. Dimensions are 119 inches high, 80 inches wide, and 82 inches deep. The dryer uses Ambient Air Amplification (A3) Purge Technology and supports optional Jet Injection for variable demand applications, reducing purge air consumption. Operating conditions include a maximum inlet temperature of 120°F and ambient temperature range of 40°F to 120°F.
Overview Compressed air drying applications that simply want seasonal protection against freezing are exactly what the standard PHD Series desiccant dryers are designed to address. Standard models automatically provide ISO 8573.1 Class 2 (-40°C/-40°F) dew points to protect usage points from freezing during the winter months and, Class 3 (-20°C/ -4°F) dew points to keep air systems nice and dry all summer long.
Features
| Rogers Machinery Company, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | PHD-1800 |
| Product Name | Pneumatic Products - PHD Series Compressed Air Dryer |
| Dryer Technology | Desiccant |