Rogers Machinery Company, Inc. Hankison - HPD Series Compressed Air Dryer HPD500

Description
Design Designed for applications that were previously forced to accept a –40°F pressure dew point when simple protection against seasonal freezing is the issue. The standard design delivers ISO 8573.1 dew points between Class 2and Class 3 automatically. Class 2 (–40°F) dew points protect against freezing during low ambient conditions and Class 3 (–4°F) dew points keep your air system bone dry during the heat of summer. Applications that require Class 2 (-40°F) dew points year round simply need to select the Free-Air (FA) Supercharger option package Energy Management System The EMS uses rugged temperature- & humidity-sensing technology that does not require calibration. Constant desiccant bed monitoring ensures stable dew point control. Algorithm-based A3 PurgeTechnology™ controls precisely engage the FA Supercharger when needed to manage the bed regeneration cycles and boost the airflow through the tower. Compressed purge air volume is reduced, further optimizing energy conservation. An HPD Series dryer with an EMS package may enable the use of a smaller air compressor. Total system efficiency would then be superior due to the linear energy-saving potential of the dryer. Purge air savings of up to 15% are possible in direct proportion to demand when compared to typical heatless designs. Consistent -40°F pressure dew points and fast returns-on-investmen t are automatic year round.
Request a Quote Datasheet
Description
Design Designed for applications that were previously forced to accept a –40°F pressure dew point when simple protection against seasonal freezing is the issue. The standard design delivers ISO 8573.1 dew points between Class 2and Class 3 automatically. Class 2 (–40°F) dew points protect against freezing during low ambient conditions and Class 3 (–4°F) dew points keep your air system bone dry during the heat of summer. Applications that require Class 2 (-40°F) dew points year round simply need to select the Free-Air (FA) Supercharger option package Energy Management System The EMS uses rugged temperature- & humidity-sensing technology that does not require calibration. Constant desiccant bed monitoring ensures stable dew point control. Algorithm-based A3 PurgeTechnology™ controls precisely engage the FA Supercharger when needed to manage the bed regeneration cycles and boost the airflow through the tower. Compressed purge air volume is reduced, further optimizing energy conservation. An HPD Series dryer with an EMS package may enable the use of a smaller air compressor. Total system efficiency would then be superior due to the linear energy-saving potential of the dryer. Purge air savings of up to 15% are possible in direct proportion to demand when compared to typical heatless designs. Consistent -40°F pressure dew points and fast returns-on-investmen t are automatic year round.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hankison - HPD Series Compressed Air Dryer - HPD500 - Rogers Machinery Company, Inc.
Portland, OR, United States
Hankison - HPD Series Compressed Air Dryer
HPD500
Hankison - HPD Series Compressed Air Dryer HPD500
Design Designed for applications that were previously forced to accept a –40°F pressure dew point when simple protection against seasonal freezing is the issue. The standard design delivers ISO 8573.1 dew points between Class 2and Class 3 automatically. Class 2 (–40°F) dew points protect against freezing during low ambient conditions and Class 3 (–4°F) dew points keep your air system bone dry during the heat of summer. Applications that require Class 2 (-40°F) dew points year round simply need to select the Free-Air (FA) Supercharger option package Energy Management System The EMS uses rugged temperature- & humidity-sensing technology that does not require calibration. Constant desiccant bed monitoring ensures stable dew point control. Algorithm-based A3 PurgeTechnology™ controls precisely engage the FA Supercharger when needed to manage the bed regeneration cycles and boost the airflow through the tower. Compressed purge air volume is reduced, further optimizing energy conservation. An HPD Series dryer with an EMS package may enable the use of a smaller air compressor. Total system efficiency would then be superior due to the linear energy-saving potential of the dryer. Purge air savings of up to 15% are possible in direct proportion to demand when compared to typical heatless designs. Consistent -40°F pressure dew points and fast returns-on-investmen t are automatic year round.

Design

Designed for applications that were previously forced to accept a –40°F pressure dew point when simple protection against seasonal freezing is the issue. The standard design delivers ISO 8573.1 dew points between Class 2and Class 3 automatically. Class 2 (–40°F) dew points protect against freezing during low ambient conditions and Class 3 (–4°F) dew points keep your air system bone dry during the heat of summer. Applications that require Class 2 (-40°F) dew points year round simply need to select the Free-Air (FA) Supercharger option package


Energy Management System

The EMS uses rugged temperature- & humidity-sensing technology that does not require calibration. Constant desiccant bed monitoring ensures stable dew point control. Algorithm-based A3 PurgeTechnology™ controls precisely engage the FA Supercharger when needed to manage the bed regeneration cycles and boost the airflow through the tower. Compressed purge air volume is reduced, further optimizing energy conservation.

An HPD Series dryer with an EMS package may enable the use of a smaller air compressor. Total system efficiency would then be superior due to the linear energy-saving potential of the dryer. Purge air savings of up to 15% are possible in direct proportion to demand when compared to typical heatless designs. Consistent -40°F pressure dew points and fast returns-on-investment are automatic year round.

Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Compressed Air Dryers
Product Number HPD500
Product Name Hankison - HPD Series Compressed Air Dryer
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Products - CHA Series Compressed Air Dryer - 10000CHA - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 11940 SCFM (20295 m³/hr)
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-1350 - Rogers Machinery Company, Inc.
Specs
Capacity 1350 SCFM (2295 m³/hr)
View Details
Pneumatic Products - PHD Series Compressed Air Dryer - PHD-400 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_250 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 250 SCFM (425 m³/hr)
View Details