Rogers Machinery Company, Inc. MD-Kinney - KDP Series Dry Screw Vacuum Pump KDP-330

Description
Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can handle process by-products – liquids, condensate, and even small particles. The SDV’s space-saving C-face motor design eliminates the need for motor coupling and guard, with Niflon coated internals to reduce damage from corrosive or condensate gases. Features: Simple, robust design can handle process by-products – liquids, condensate, and even small particles No oil or water in contact with process No contact between operating components in the casing Full pumping speed from atmospheric pressure down to 1 Torr; ultimate pressure 0.1 Torr (.05 Torr on Model KDP-800) Quiet operation – less than 85 dB(A) Short gas path through the pump for quick discharge Extended shaft for either V-belt or direct drive Casing and rotors are made of ductile iron, PFA coated.
Request a Quote Datasheet
Description
Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can handle process by-products – liquids, condensate, and even small particles. The SDV’s space-saving C-face motor design eliminates the need for motor coupling and guard, with Niflon coated internals to reduce damage from corrosive or condensate gases. Features: Simple, robust design can handle process by-products – liquids, condensate, and even small particles No oil or water in contact with process No contact between operating components in the casing Full pumping speed from atmospheric pressure down to 1 Torr; ultimate pressure 0.1 Torr (.05 Torr on Model KDP-800) Quiet operation – less than 85 dB(A) Short gas path through the pump for quick discharge Extended shaft for either V-belt or direct drive Casing and rotors are made of ductile iron, PFA coated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Kinney - KDP Series Dry Screw Vacuum Pump - KDP-330 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Kinney - KDP Series Dry Screw Vacuum Pump
KDP-330
MD-Kinney - KDP Series Dry Screw Vacuum Pump KDP-330
Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications. The KDP's simple, robust design can handle process by-products – liquids, condensate, and even small particles. The SDV’s space-saving C-face motor design eliminates the need for motor coupling and guard, with Niflon coated internals to reduce damage from corrosive or condensate gases. Features: Simple, robust design can handle process by-products – liquids, condensate, and even small particles No oil or water in contact with process No contact between operating components in the casing Full pumping speed from atmospheric pressure down to 1 Torr; ultimate pressure 0.1 Torr (.05 Torr on Model KDP-800) Quiet operation – less than 85 dB(A) Short gas path through the pump for quick discharge Extended shaft for either V-belt or direct drive Casing and rotors are made of ductile iron, PFA coated.

Dry screw vacuum pumps are environmentally friendly as there is less oil to dispose of and maintain within their design. These pumps are more efficient than a liquid sealed model and are well suited for industrial and process applications.

The KDP's simple, robust design can handle process by-products – liquids, condensate, and even small particles. The SDV’s space-saving C-face motor design eliminates the need for motor coupling and guard, with Niflon coated internals to reduce damage from corrosive or condensate gases.

Features:

  • Simple, robust design can handle process by-products – liquids, condensate, and even small particles
  • No oil or water in contact with process
  • No contact between operating components in the casing
  • Full pumping speed from atmospheric pressure down to 1 Torr; ultimate pressure 0.1 Torr (.05 Torr on Model KDP-800)
  • Quiet operation – less than 85 dB(A)
  • Short gas path through the pump for quick discharge
  • Extended shaft for either V-belt or direct drive
  • Casing and rotors are made of ductile iron, PFA coated.
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number KDP-330
Product Name MD-Kinney - KDP Series Dry Screw Vacuum Pump
Pumping Speed 194 CFM (330 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - SDV Series Dry Screw Vacuum Pump - SDV-120 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 71 CFM (121 m³/hr)
Ultimate Vacuum 0.0200 torr (29.9 in Hg vac)
Mechanical Rotary Screw
View Details
MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump - A130 - Rogers Machinery Company, Inc.
Specs
Mechanical Liquid Ring
Pump Stages Single Stage
View Details