Rogers Machinery Company, Inc. MD-Kinney - KVA Series Rotary Vane Vacuum Pump KVA-40

Description
MD-Kinney’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation). KVA Series Rotary Vane Vacuum Pump features: Most models can achieve ultimate pressure levels near 0.1 mbar (75 microns) Compact design for easy installation Carbon composite vane material for long life Oil-flooded, multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for clean or moderately contaminated application when suction filters are fitted to the pump Applications: Vacuum Packaging Central Vacuum Systems Meat Packing Vacuum Chucking & Holding Plastic Thermoforming Food Processing
Request a Quote Datasheet
Description
MD-Kinney’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation). KVA Series Rotary Vane Vacuum Pump features: Most models can achieve ultimate pressure levels near 0.1 mbar (75 microns) Compact design for easy installation Carbon composite vane material for long life Oil-flooded, multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for clean or moderately contaminated application when suction filters are fitted to the pump Applications: Vacuum Packaging Central Vacuum Systems Meat Packing Vacuum Chucking & Holding Plastic Thermoforming Food Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Kinney - KVA Series Rotary Vane Vacuum Pump - KVA-40 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Kinney - KVA Series Rotary Vane Vacuum Pump
KVA-40
MD-Kinney - KVA Series Rotary Vane Vacuum Pump KVA-40
MD-Kinney’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry. The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation). KVA Series Rotary Vane Vacuum Pump features: Most models can achieve ultimate pressure levels near 0.1 mbar (75 microns) Compact design for easy installation Carbon composite vane material for long life Oil-flooded, multi-vane vacuum pumps Single-stage, air cooled, and direct driven Oil level sight glass and vibration isolators TEFC high efficiency tri-voltage motor (208-230/460V 50/60) Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge Ideally suited for clean or moderately contaminated application when suction filters are fitted to the pump Applications: Vacuum Packaging Central Vacuum Systems Meat Packing Vacuum Chucking & Holding Plastic Thermoforming Food Processing

MD-Kinney’s rotary vane vacuum pumps offer a simple, compact design that ensures the reliability, durability and ease of use required in the vacuum industry.

The performance of our rotary vane vacuum pumps has been optimized to provide even deeper vacuum levels than before. Most models can achieve ultimate vacuum levels near 0.075 Torr (0.375 Torr with gas ballast in operation).

KVA Series Rotary Vane Vacuum Pump features:

  • Most models can achieve ultimate pressure levels near 0.1 mbar (75 microns)
  • Compact design for easy installation
  • Carbon composite vane material for long life
  • Oil-flooded, multi-vane vacuum pumps
    • Single-stage, air cooled, and direct driven
  • Oil level sight glass and vibration isolators
  • TEFC high efficiency tri-voltage motor
    • (208-230/460V 50/60)
  • Models KVA 25-40 include spin-on oil filter and exhaust pressure gauge
  • Ideally suited for clean or moderately contaminated application when suction filters are fitted to the pump

Applications:

  • Vacuum Packaging
  • Central Vacuum Systems
  • Meat Packing
  • Vacuum Chucking & Holding
  • Plastic Thermoforming
  • Food Processing
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number KVA-40
Product Name MD-Kinney - KVA Series Rotary Vane Vacuum Pump
Pumping Speed 28 CFM (47.62 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump - A15 - Rogers Machinery Company, Inc.
Specs
Mechanical Liquid Ring
Pump Stages Single Stage
View Details
MD-Kinney - KDP Series Dry Screw Vacuum Pump - KDP-330 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 194 CFM (330 m³/hr)
Ultimate Vacuum 0.1000 torr (29.9 in Hg vac)
Mechanical Rotary Screw
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-200 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 141 CFM (240 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details