Rogers Machinery Company, Inc. MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump A75

Description
When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without damage. It is not unusual for these pumps to run 24/7 operations for years without maintenance. On the other hand, the KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with the potential to pull down as low as 4 Torr (5.3 mbar). The self-contained, single stage liquid ring vacuum pump is designed with many features that make it efficient, including: Simplistic in design, rugged in construction Built to run in the most severe of industrial conditions Unique design allows pump to operate flooded, without damage Flat power curve over entire vacuum range prevents motor overload No contact between operating components in the casing Pull down to 29 "Hg - 25 Torr (33 mbar a) Increased water handling capability prevents heat build-up, extending single mechanical seal life Reduced stress on motor shaft and bearings Available in stainless steel, bronze, or cast iron (A200 & A300 models available in cast iron) Compact, close-coupled design eliminates need for interstage manifold or motor alignment Applications: Vacuum Packaging Extruders, Solvent Distillation/Vapor Recovery Sterilization, Degasifiers, Evaporators Freeze Drying Vapor Coating Gas Compression
Request a Quote Datasheet
Description
When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without damage. It is not unusual for these pumps to run 24/7 operations for years without maintenance. On the other hand, the KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with the potential to pull down as low as 4 Torr (5.3 mbar). The self-contained, single stage liquid ring vacuum pump is designed with many features that make it efficient, including: Simplistic in design, rugged in construction Built to run in the most severe of industrial conditions Unique design allows pump to operate flooded, without damage Flat power curve over entire vacuum range prevents motor overload No contact between operating components in the casing Pull down to 29 "Hg - 25 Torr (33 mbar a) Increased water handling capability prevents heat build-up, extending single mechanical seal life Reduced stress on motor shaft and bearings Available in stainless steel, bronze, or cast iron (A200 & A300 models available in cast iron) Compact, close-coupled design eliminates need for interstage manifold or motor alignment Applications: Vacuum Packaging Extruders, Solvent Distillation/Vapor Recovery Sterilization, Degasifiers, Evaporators Freeze Drying Vapor Coating Gas Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump - A75 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump
A75
MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump A75
When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC. The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without damage. It is not unusual for these pumps to run 24/7 operations for years without maintenance. On the other hand, the KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with the potential to pull down as low as 4 Torr (5.3 mbar). The self-contained, single stage liquid ring vacuum pump is designed with many features that make it efficient, including: Simplistic in design, rugged in construction Built to run in the most severe of industrial conditions Unique design allows pump to operate flooded, without damage Flat power curve over entire vacuum range prevents motor overload No contact between operating components in the casing Pull down to 29 "Hg - 25 Torr (33 mbar a) Increased water handling capability prevents heat build-up, extending single mechanical seal life Reduced stress on motor shaft and bearings Available in stainless steel, bronze, or cast iron (A200 & A300 models available in cast iron) Compact, close-coupled design eliminates need for interstage manifold or motor alignment Applications: Vacuum Packaging Extruders, Solvent Distillation/Vapor Recovery Sterilization, Degasifiers, Evaporators Freeze Drying Vapor Coating Gas Compression

When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options: A Series and KLRC.

The A-Series is built to run in the most severe of industrial conditions. Axial flow design allows the pump to operate flooded, without damage. It is not unusual for these pumps to run 24/7 operations for years without maintenance. On the other hand, the KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with the potential to pull down as low as 4 Torr (5.3 mbar).

The self-contained, single stage liquid ring vacuum pump is designed with many features that make it efficient, including:

  • Simplistic in design, rugged in construction
  • Built to run in the most severe of industrial conditions
  • Unique design allows pump to operate flooded, without damage
  • Flat power curve over entire vacuum range prevents motor overload
  • No contact between operating components in the casing
  • Pull down to 29 "Hg - 25 Torr (33 mbar a)
  • Increased water handling capability prevents heat build-up, extending single mechanical seal life
  • Reduced stress on motor shaft and bearings
  • Available in stainless steel, bronze, or cast iron (A200 & A300 models available in cast iron)
  • Compact, close-coupled design eliminates need for interstage manifold or motor alignment

Applications:

  • Vacuum Packaging
  • Extruders, Solvent Distillation/Vapor Recovery
  • Sterilization, Degasifiers, Evaporators
  • Freeze Drying
  • Vapor Coating
  • Gas Compression
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number A75
Product Name MD-Kinney - A Series Single-Stage Liquid Ring Vacuum Pump
Mechanical Liquid Ring
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVC Series Dry Claw Vacuum Pump - KVC-251 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 150 CFM (255 m³/hr)
Ultimate Vacuum 150 torr (24.0 in Hg vac)
Mechanical Claw
View Details
MD-Kinney - KDP Series Dry Screw Vacuum Pump - KDP-150 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 88 CFM (150 m³/hr)
Ultimate Vacuum 0.1000 torr (29.9 in Hg vac)
Mechanical Rotary Screw
View Details
MD-Kinney - KC Series Rotary Piston Vacuum Pump - KC-5 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 5 CFM (8.5 m³/hr)
Mechanical Rotary
View Details