The ZPB heatless regenerative desiccant air dryer is designed to deliver compressed air at a -40°F pressure dew point, with an optional -100°F capability for extremely dry air requirements. The 4000ZPB model has a flow capacity of 4,000 SCFM at -100°F dew point, 6.0" flange connections, and dimensions of 96.0 inches width, 66.0 inches depth, and 100.0 inches height, with a shipping weight of 7,206 pounds. It is wired for 115V, 1-phase, 60Hz power and operates within a pressure range of 75 to 150 psig. The dryer uses high-performance butterfly valves, has an ASME-coded tower, and ships with desiccant delivered loose for field installation. Standard features include a NEMA 1 enclosure and stainless steel purge valves.
ZEKS - ZPB Series Compressed Air Dryer
| Rogers Machinery Company, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | 4000ZPB |
| Product Name | ZEKS - ZPB Series Compressed Air Dryer |
| Capacity | 4000 SCFM (6799 m³/hr) |