The 1500ZPB is a heatless regenerative desiccant air dryer designed to deliver compressed air with a -40°F pressure dew point, with an optional -100°F dew point capability for applications requiring extremely dry air. It has a flow capacity of 1,500 SCFM at -40°F and features a 4.0" flange connection for inlet and outlet. The dryer measures 78.5 inches in width, 55.0 inches in depth, and 81.0 inches in height, with a shipping weight of 2,974 lbs. It is wired for 115V-1Ph-60Hz electrical power and includes a NEMA 1 electrical enclosure as standard. The unit contains high-performance switching valves, stainless steel purge valves, and factory-installed high-strength activated alumina desiccant. It is designed for operation between 75 and 150 psig and constructed in accordance with ASME requirements.
ZEKS - ZPB Series Compressed Air Dryer
| Rogers Machinery Company, Inc. | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | 1500ZPB |
| Product Name | ZEKS - ZPB Series Compressed Air Dryer |
| Capacity | 1500 SCFM (2550 m³/hr) |