Rocky Mountain Instrument/RMI Laser Broadband Cube Beamsplitters

Description
Broadband Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a ratio (R/T) of 45/45 ± 5%. All entrance and exit surfaces are coated with a high efficiency, broadband, anti-reflection coating.
Description
Broadband Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a ratio (R/T) of 45/45 ± 5%. All entrance and exit surfaces are coated with a high efficiency, broadband, anti-reflection coating.

Suppliers

Company
Product
Description
Supplier Links
Broadband Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Lafayette, CO, USA
Broadband Cube Beamsplitters
Broadband Cube Beamsplitters
Broadband Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a ratio (R/T) of 45/45 ± 5%. All entrance and exit surfaces are coated with a high efficiency, broadband, anti-reflection coating.

Broadband Cube Beamsplitters are formed from two right angle, 45° prisms permanently cemented together. The hypotenuse is coated with a combination metallic and dielectric, partial reflection coating. An incident, polychromatic beam is divided into reflected and transmitted components with a ratio (R/T) of 45/45 ± 5%.

All entrance and exit surfaces are coated with a high efficiency, broadband, anti-reflection coating.

Supplier's Site

Technical Specifications

  Rocky Mountain Instrument/RMI Laser
Product Category Polarizing Cube Beamsplitters
Product Name Broadband Cube Beamsplitters
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating R = 5.5% average
Polarizer Material SF2
Unlock Full Specs
to access all available technical data

Similar Products

ODiate® Dichroic Beamsplitter, 25.2x35.6 mm, 596 nm 50% Cut-on Edge Wavelength - OD8-DCL596-D - Newport MKS
Specs
Side Length 35.6 mm (1.4 inch)
Polarizer Material UVgr FS
Surface Quality 60-40 scratch-dig
View Details
Beamsplitter Cubes -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Polarizer Construction Cement
Side Length 5 to 30 mm (0.1969 to 1.18 inch)
Polarizer Features Anti-Reflection Coating
View Details
UV Laser Line Polarization Beamsplitter Cubes -  - CASTECH, Inc.
Specs
Side Length 0.2500 mm (0.0098 inch)
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating Multilayer coating : Ravg<0.25% per surface
View Details
Cube Beamsplitters -  - Rocky Mountain Instrument/RMI Laser
Rocky Mountain Instrument/RMI Laser
Specs
Polarizer Construction Cement
Polarizer Features Anti-Reflection Coating
Type of Antireflection Coating R = 0.25% per surface
View Details