Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SENSOR CHIPS
TE CONNECTIVITY
13A-010G -- SENSORS, TRANSDUCERS - PRESSURE SENSORS, TRANSDUCERS
TE Connectivity
Sensors, Transducers - Pressure Sensors, Transducers
13A-010G
Description
SENSOR 10PSIG 0.19 0.1V TO8
Shenzhen Shengyu Electronics Technology Limited
Done
Description
SENSOR 10PSIG 0.19 0.1V TO8
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
13A-010G
Sensors, Transducers - Pressure Sensors, Transducers
13A-010G
SENSOR 10PSIG 0.19 0.1V TO8
SENSOR 10PSIG 0.19 0.1V TO8
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Sensor Chips
Product Number
13A-010G
Product Name
Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Innovative Sensor Technology IST USA Division
Biosensor IV4 for Glucose measurement
B.IV4.G.1X.JST
Specs
Sensor Type
Biosensor
View Details
TE Connectivity
Motion Sensor ICs
20011423-00
Specs
Standards and Certifications
RoHS
View Details
EBE Elektro-Bau-Elemente GmbH
Capacitive Touch Sensor
capaTEC®
Specs
Applications
Medical; Industrial; Consumer
Package / Mounting
Surface Mount (SMD)
View Details
Texas Instruments
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor
DRV5023AJQLPGM
Specs
Sensor Type
Temperature
Applications
Industrial
Standards and Certifications
RoHS
View Details
4
suppliers