Rochester Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 TMP302AQDRLRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 937084-TMP302AQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 50°C, 55°C, 60°C, 65°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937084-TMP302AQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 50°C, 55°C, 60°C, 65°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1
937084-TMP302AQDRLRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 937084-TMP302AQDRLRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937084-TMP302AQDRLRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 50°C, 55°C, 60°C, 65°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 937084-TMP302AQDRLRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 50°C, 55°C, 60°C, 65°C Active Low Open Drain
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937084-TMP302AQDRLRQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS2 with long wires - FS2T.0.1E.300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM95241CIMM-1 - 923327-LM95241CIMM-1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details