Rochester Electronics Interface - Interface - CODECs - TCM29C13ADW TCM29C13ADW

Description
Manufacturer: Texas Instruments Win Source Part Number: 936251-TCM29C13ADW Operating Temperature Range: 0°C ~ 70°C Features: PCM Codec/Filter Interface 20 b Serial 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 936251-TCM29C13ADW Operating Temperature Range: 0°C ~ 70°C Features: PCM Codec/Filter Interface 20 b Serial 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - TCM29C13ADW - 936251-TCM29C13ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TCM29C13ADW
936251-TCM29C13ADW
Interface - Interface - CODECs - TCM29C13ADW 936251-TCM29C13ADW
Manufacturer: Texas Instruments Win Source Part Number: 936251-TCM29C13ADW Operating Temperature Range: 0°C ~ 70°C Features: PCM Codec/Filter Interface 20 b Serial 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936251-TCM29C13ADW
Operating Temperature Range: 0°C ~ 70°C
Features: PCM Codec/Filter Interface 20 b Serial 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - CODECs - TCM29C13ADW - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TCM29C13ADW
Interface - CODECs TCM29C13ADW
IC COMBO CODEC/FILTER 20-SOIC

IC COMBO CODEC/FILTER 20-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 936251-TCM29C13ADW TCM29C13ADW
Product Name Interface - Interface - CODECs - TCM29C13ADW Interface - CODECs
Device Type Sensor Interface; Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details