STAC9783S-LA2 -- INTERFACE - CODECS
Rochester Electronics
Interface - CODECs
STAC9783S-LA2
Description
STAC9783 - AC 97 CODEC
-
Lingto Electronic Limited
Datasheet
Description
STAC9783 - AC 97 CODEC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
STAC9783S-LA2 |
|
Product Name
|
Interface - CODECs |
|
Device Type
|
Sensor Interface; Codec
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details