Rochester Electronics Logic - Logic - Multivibrators - SN74LV123ATPWREP SN74LV123ATPWREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 848630-SN74LV123ATPW REP Series: 74LV Features: Monostable Multivibrator 10.5 ns Package: Bulk Family Name: 74LV123 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848630-SN74LV123ATPW REP Series: 74LV Features: Monostable Multivibrator 10.5 ns Package: Bulk Family Name: 74LV123 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - SN74LV123ATPWREP - 848630-SN74LV123ATPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV123ATPWREP
848630-SN74LV123ATPWREP
Logic - Logic - Multivibrators - SN74LV123ATPWREP 848630-SN74LV123ATPWREP
Manufacturer: Texas Instruments Win Source Part Number: 848630-SN74LV123ATPW REP Series: 74LV Features: Monostable Multivibrator 10.5 ns Package: Bulk Family Name: 74LV123 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 848630-SN74LV123ATPWREP
Series: 74LV
Features: Monostable Multivibrator 10.5 ns
Package: Bulk
Family Name: 74LV123
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 848630-SN74LV123ATPWREP
Product Name Logic - Logic - Multivibrators - SN74LV123ATPWREP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT4538DB118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
Logic - Multivibrators - 74HCT4538DB,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details