SN74LV123ANS -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
SN74LV123ANS
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
SN74LV123ANS |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Retriggerable
Supply Voltage
2.5V; 3.3V; 5V; 2
Package Type
Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
Supply Voltage
2 V ~ 6 V
Package Type
SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Type
Non-Retriggerable
Operating Current
4 mA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
18 VDC
Package Type
DIP
Number of Pins
14
View Details