Rochester Electronics Logic - Multivibrators SN74LS122NE4

Description
SN74LS122 RETRIGGERABLE MONOSTAB
Datasheet
Description
SN74LS122 RETRIGGERABLE MONOSTAB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - SN74LS122NE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LS122NE4
Logic - Multivibrators SN74LS122NE4
SN74LS122 RETRIGGERABLE MONOSTAB

SN74LS122 RETRIGGERABLE MONOSTAB

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number SN74LS122NE4
Product Name Logic - Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74LVC1G123GD,125 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic Family / Base Number Nexperia - 29AC1090 - Newark, An Avnet Company
Specs
Supply Voltage 6V
Package Type Other; SOIC
Number of Pins 16
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details