Rochester Electronics Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB SN74ALVC3641-10PCB

Description
Manufacturer: Texas Instruments Win Source Part Number: 934570-SN74ALVC3641- 10PCB Series: 74ALVC Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (1K x 36) Bi-Directional 100MHz 7.5ns 120-HLQFP (14x14) Package: Tray Package: 120-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-HLQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934570-SN74ALVC3641- 10PCB Series: 74ALVC Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (1K x 36) Bi-Directional 100MHz 7.5ns 120-HLQFP (14x14) Package: Tray Package: 120-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-HLQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB - 934570-SN74ALVC3641-10PCB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB
934570-SN74ALVC3641-10PCB
Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB 934570-SN74ALVC3641-10PCB
Manufacturer: Texas Instruments Win Source Part Number: 934570-SN74ALVC3641- 10PCB Series: 74ALVC Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 36K (1K x 36) Bi-Directional 100MHz 7.5ns 120-HLQFP (14x14) Package: Tray Package: 120-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 120-HLQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.32.0071

Manufacturer: Texas Instruments
Win Source Part Number: 934570-SN74ALVC3641-10PCB
Series: 74ALVC
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 36K (1K x 36) Bi-Directional 100MHz 7.5ns 120-HLQFP (14x14)
Package: Tray
Package: 120-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 120-HLQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - SN74ALVC3641-10PCB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC3641-10PCB
Logic - FIFOs Memory SN74ALVC3641-10PCB
IC 1024X36SYNC FIFO MEM 120HLQFP

IC 1024X36SYNC FIFO MEM 120HLQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 934570-SN74ALVC3641-10PCB SN74ALVC3641-10PCB
Product Name Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 120-HLQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details