Rochester Electronics Logic - Logic - Counters, Dividers - SN74ALS569ADWR SN74ALS569ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934555-SN74ALS569ADW R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934555-SN74ALS569ADW R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74ALS569ADWR - 934555-SN74ALS569ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS569ADWR
934555-SN74ALS569ADWR
Logic - Logic - Counters, Dividers - SN74ALS569ADWR 934555-SN74ALS569ADWR
Manufacturer: Texas Instruments Win Source Part Number: 934555-SN74ALS569ADW R Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter Element Bit Positive Edge 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934555-SN74ALS569ADWR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter Element Bit Positive Edge 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 934555-SN74ALS569ADWR
Product Name Logic - Logic - Counters, Dividers - SN74ALS569ADWR
Package Type SOIC; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 5962-8989001CA - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction DOWN
Clock Frequency 27 MHz
View Details
CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers